AFE032IRGZR
AFE032IRGZR
Active
Description:  IC AFE 1 CHAN 12BIT 48VQFN
Manufacturer:  Texas Instruments
Datasheet:   AFE032IRGZR Datasheet
History Price: $5.08200
In Stock: 46800
AFE032IRGZR Specification
Specification
Part No
AFE032IRGZR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
7V ~ 24V
Voltage - Supply, Digital
-
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
AFE032IRGZR Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E/1K
AFE1104E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE032IRGZR Compare Parts
  • AFE032IRGZR vs AFE7685IABJ
  • AFE032IRGZR vs AFE7684IABJ
  • AFE032IRGZR vs AFE7683IABJ
  • AFE032IRGZR vs AFE7681IABJ
  • AFE032IRGZR vs AFE7500DAAZ
  • AFE032IRGZR vs AFE7444IALK
  • AFE032IRGZR vs AFE7444IABJ
  • AFE032IRGZR vs AFE7422IALK
  • AFE032IRGZR vs AFE7422IABJ
  • AFE032IRGZR vs AFE7225IRGCT
  • AFE032IRGZR vs AFE7225IRGCR
  • AFE032IRGZR vs AFE7225IRGC25
  • AFE032IRGZR vs AFE7222IRGCT
  • AFE032IRGZR vs AFE7222IRGCR
  • AFE032IRGZR vs AFE7222IRGC25
  • AFE032IRGZR vs AFE58JD32ZBV
  • AFE032IRGZR vs AFE58JD28ZAV
  • AFE032IRGZR vs AFE58JD18ZBV
  • AFE032IRGZR vs AFE58JD16ZAV
  • AFE032IRGZR vs AFE5851IRGCT
  • AFE032IRGZR vs AFE5851IRGCR
  • AFE032IRGZR vs AFE5832ZBV
  • AFE032IRGZR vs AFE5828ZAV
  • AFE032IRGZR vs AFE5818ZBV
  • AFE032IRGZR vs AFE5816ZAV
  • AFE032IRGZR vs AFE5812ZCF
  • AFE032IRGZR vs AFE5809ZCF
  • AFE032IRGZR vs AFE5808ZCF
  • AFE032IRGZR vs AFE5808AZCF
  • AFE032IRGZR vs AFE5807ZCF
  • AFE032IRGZR vs AFE5805ZCF
  • AFE032IRGZR vs AFE5804ZCF
  • AFE032IRGZR vs AFE5803ZCF
  • AFE032IRGZR vs AFE5801IRGCT
  • AFE032IRGZR vs AFE5801IRGCR
  • AFE032IRGZR vs AFE5401TRGCTQ1
  • AFE032IRGZR vs AFE5401TRGCRQ1
  • AFE032IRGZR vs AFE49I30YZT
  • AFE032IRGZR vs AFE49I30YZR
  • AFE032IRGZR vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.