AFE5805ZCF
AFE5805ZCF
Active
Description:  IC AFE 8 CHAN 12BIT 135NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AFE5805ZCF Datasheet
History Price: $65.52000
In Stock: 14800
AFE5805ZCF Specification
Specification
Part No
AFE5805ZCF
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
8
Power (Watts)
122 mW
Voltage - Supply, Analog
3.15V ~ 3.47V, 5V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
135-BGA
Supplier Device Package
135-NFBGA (15x9)
AFE5805ZCF Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5805ZCF Description
Texas Instruments AFE5805ZCF Overview

The Texas Instruments AFE5805ZCF is a high-performance analog front-end (AFE) designed for ultrasound and medical imaging applications. It integrates key features such as high-speed ADCs, low noise, and precision amplifiers to facilitate accurate and efficient data acquisition in medical imaging systems. The device is optimized for imaging systems where high resolution and low power consumption are critical.

Key Features:

* High-Performance Analog Front-End: The AFE5805ZCF is an integrated solution that includes multiple key blocks such as analog-to-digital converters (ADCs), programmable gain amplifiers (PGAs), and reference buffers. This integration helps reduce system complexity and size while optimizing performance.
* Low Noise and High Resolution: The device features ultra-low noise levels, ensuring minimal distortion of the analog signals during processing. It offers high resolution, providing excellent image quality in ultrasound and medical imaging applications.
* Programmable Gain Amplifier (PGA): The integrated PGA allows users to adjust the amplification of the input signal, optimizing the signal for the ADCs. This makes it ideal for use in systems where the input signal can vary in strength.
* Multiple Channels: The AFE5805ZCF provides support for up to 32 channels, making it suitable for high-channel-count ultrasound and other imaging systems. Each channel can be independently configured for optimal performance.
* High-Speed ADCs: The device integrates high-speed, high-resolution ADCs capable of sampling at rates up to 200 MSPS (Mega Samples Per Second). This enables real-time data acquisition with high fidelity.
* Low Power Consumption: Despite its high-performance capabilities, the AFE5805ZCF is designed to operate with low power, making it suitable for portable imaging devices that need to optimize battery life.
* Integrated Reference Buffer: The integrated reference buffer simplifies design by reducing the number of external components needed for stable operation.

Specifications:

* Channels Supported: Up to 32 channels, ideal for systems with multiple transducers or imaging elements.
* Resolution: 16-bit resolution, providing high precision in the conversion of analog signals to digital signals, ensuring accurate image representation.
* Sampling Rate: Capable of sampling up to 200 MSPS per channel, enabling high-speed data acquisition for real-time imaging applications.
* Input Signal Range: The device supports a wide input voltage range, allowing it to handle signals from a variety of transducers and sensors.
* Signal-to-Noise Ratio (SNR): The AFE5805ZCF offers excellent SNR performance, with typical values of 80 dB, ensuring minimal distortion in the converted signals.
* Power Supply: The device operates on a 3.3V supply voltage, with low power consumption per channel, making it suitable for energy-efficient designs.
* Power Consumption: Typically consumes 50mW per channel, helping to extend battery life in portable ultrasound systems or medical devices.
* Output Format: Provides digital output in a format compatible with standard digital processing systems, making it easy to interface with digital signal processors (DSPs) or FPGAs.
* Temperature Range: The operating temperature range is from -40°C to +105°C, ensuring reliable performance in demanding environments, including medical and industrial applications.
* Package Type: The AFE5805ZCF is available in a 64-pin QFN package, providing a compact and reliable solution for high-channel-count systems.

Applications:

The AFE5805ZCF is primarily used in high-performance ultrasound and medical imaging applications. Its features make it ideal for a variety of systems that require high precision, speed, and low noise:

* Ultrasound Imaging Systems: The AFE5805ZCF is used in ultrasound devices to acquire data from transducers and convert it into a digital format for processing and imaging. It supports multi-channel configurations for high-density imaging systems.
* Medical Diagnostic Equipment: This AFE is well-suited for medical diagnostic tools where high-resolution signal acquisition is critical for accurate diagnosis and image clarity.
* Portable Medical Devices: With low power consumption, the AFE5805ZCF is also used in portable ultrasound machines, making it suitable for handheld and mobile diagnostic applications.
* Imaging and Sensing Systems: The device can be used in other sensing and imaging systems that require high-resolution signal conversion, such as industrial inspection systems and non-destructive testing equipment.
* Laboratory Research Equipment: In scientific research, the AFE5805ZCF is used in systems that require precise analog-to-digital conversion of sensor signals for imaging and other high-accuracy applications.

The AFE5805ZCF stands out for its integration of critical components like ADCs, PGAs, and reference buffers into a single package. Its high resolution, low noise, and efficient power consumption make it an ideal choice for complex imaging systems, providing designers with a powerful solution for high-performance ultrasound and medical applications.
AFE5805ZCF Compare Parts
  • AFE5805ZCF vs AFE7685IABJ
  • AFE5805ZCF vs AFE7684IABJ
  • AFE5805ZCF vs AFE7683IABJ
  • AFE5805ZCF vs AFE7681IABJ
  • AFE5805ZCF vs AFE7500DAAZ
  • AFE5805ZCF vs AFE7444IALK
  • AFE5805ZCF vs AFE7444IABJ
  • AFE5805ZCF vs AFE7422IALK
  • AFE5805ZCF vs AFE7422IABJ
  • AFE5805ZCF vs AFE7225IRGCT
  • AFE5805ZCF vs AFE7225IRGCR
  • AFE5805ZCF vs AFE7225IRGC25
  • AFE5805ZCF vs AFE7222IRGCT
  • AFE5805ZCF vs AFE7222IRGCR
  • AFE5805ZCF vs AFE7222IRGC25
  • AFE5805ZCF vs AFE58JD32ZBV
  • AFE5805ZCF vs AFE58JD28ZAV
  • AFE5805ZCF vs AFE58JD18ZBV
  • AFE5805ZCF vs AFE58JD16ZAV
  • AFE5805ZCF vs AFE5851IRGCT
  • AFE5805ZCF vs AFE5851IRGCR
  • AFE5805ZCF vs AFE5832ZBV
  • AFE5805ZCF vs AFE5828ZAV
  • AFE5805ZCF vs AFE5818ZBV
  • AFE5805ZCF vs AFE5816ZAV
  • AFE5805ZCF vs AFE5812ZCF
  • AFE5805ZCF vs AFE5809ZCF
  • AFE5805ZCF vs AFE5808ZCF
  • AFE5805ZCF vs AFE5808AZCF
  • AFE5805ZCF vs AFE5807ZCF
  • AFE5805ZCF vs AFE5804ZCF
  • AFE5805ZCF vs AFE5803ZCF
  • AFE5805ZCF vs AFE5801IRGCT
  • AFE5805ZCF vs AFE5801IRGCR
  • AFE5805ZCF vs AFE5401TRGCTQ1
  • AFE5805ZCF vs AFE5401TRGCRQ1
  • AFE5805ZCF vs AFE49I30YZT
  • AFE5805ZCF vs AFE49I30YZR
  • AFE5805ZCF vs AFE4950YBGT
  • AFE5805ZCF vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads