MPY534JD
MPY534JD
Obsolete
Description:  IC PREC MULTIPLIER-DVDR 14-CDIP
Manufacturer:  Texas Instruments
Datasheet:   MPY534JD Datasheet
History Price: $21.58000
In Stock: 12400
MPY534JD Specification
Specification
Part No
MPY534JD
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Texas Instruments
Series
MPY
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier
Number of Bits/Stages
4-Quadrant
Package / Case
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
MPY534JD Related Parts
MPY100AG
MPY100AG
Texas Instruments
IC ANALOG MULT-DIV 14 CDIP
MPY100BG
MPY100BG
Texas Instruments
IC MULTIPLIER-DIVIDER 14-CDIP
MPY100BG-TI
MPY100BG-TI
Texas Instruments
MPY100 MULTIPLIER/DIVIDER
MPY100CG
MPY100CG
Texas Instruments
IC MULTIPLIER-DIVIDER 14-CDIP
MPY100SG
MPY100SG
Texas Instruments
IC MULTIPLIER-DIVIDER 14-CDIP
MPY534KH
MPY534KH
Texas Instruments
IC ANALOG MULTIPLIER TO-100
MPY534LD
MPY534LD
Texas Instruments
IC PREC MULTIPLIER-DVDR 14CDIP
MPY534SH
MPY534SH
Texas Instruments
IC PREC MULT-DIVIDER TO-100-10
MPY634KP
MPY634KP
Texas Instruments
IC ANALOG MULTIPLIER 14 DIP
MPY634KPG4
MPY634KPG4
Texas Instruments
IC ANALOG MULTIPLIER 14-DIP
MPY634KU
MPY634KU
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
MPY634KU/1K
MPY634KU/1K
Texas Instruments
IC ANALOG MULTIPLIER 16-SOIC
MPY534JD Compare Parts
  • MPY534JD vs MPY634KUE4
  • MPY534JD vs MPY634KU/1K
  • MPY534JD vs MPY634KU/1K
  • MPY534JD vs MPY634KU
  • MPY534JD vs MPY634KPG4
  • MPY534JD vs MPY634KP
  • MPY534JD vs MPY534SH
  • MPY534JD vs MPY534LD
  • MPY534JD vs MPY534KH
  • MPY534JD vs MPY100SG
  • MPY534JD vs MPY100CG
  • MPY534JD vs MPY100BG-TI
  • MPY534JD vs MPY100BG
  • MPY534JD vs MPY100AG
  • MPY534JD vs MPY634KUE4
  • MPY534JD vs MPY634KU/1KE4
  • MPY534JD vs MPY534TH
  • MPY534JD vs MPY534TD
  • MPY534JD vs MPY534SH
  • MPY534JD vs MPY534LH
  • MPY534JD vs MPY534LD
  • MPY534JD vs MPY534KH
  • MPY534JD vs MPY534KD
  • MPY534JD vs MPY100SG
  • MPY534JD vs MPY100CM
  • MPY534JD vs MPY100BG
  • MPY534JD vs MPY535LH
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…