☰
MPY534KH
MPY534KH
Obsolete
Description:  IC ANALOG MULTIPLIER TO-100
Manufacturer:  Texas Instruments
Datasheet:   MPY534KH Datasheet
History Price: $36.78000
In Stock: 49280
MPY534KH Specification
Specification
Part No
MPY534KH
Category
Linear - Analog Multipliers, Dividers
Manufacturer
Texas Instruments
Series
MPY
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Analog Multiplier
Number of Bits/Stages
4-Quadrant
Package / Case
TO-100-10 Metal Can
Supplier Device Package
TO-100-10
MPY534KH Related Parts
MPY100AG
MPY100AG
Texas Instruments
IC ANALOG MULT-DIV 14 CDIP
MPY100BG
MPY100BG
Texas Instruments
IC MULTIPLIER-DIVIDER 14-CDIP
MPY100BG-TI
MPY100BG-TI
Texas Instruments
MPY100 MULTIPLIER/DIVIDER
MPY100CG
MPY100CG
Texas Instruments
IC MULTIPLIER-DIVIDER 14-CDIP
MPY100SG
MPY100SG
Texas Instruments
IC MULTIPLIER-DIVIDER 14-CDIP
MPY534JD
MPY534JD
Texas Instruments
IC PREC MULTIPLIER-DVDR 14-CDIP
MPY534LD
MPY534LD
Texas Instruments
IC PREC MULTIPLIER-DVDR 14CDIP
MPY534SH
MPY534SH
Texas Instruments
IC PREC MULT-DIVIDER TO-100-10
MPY634KP
MPY634KP
Texas Instruments
IC ANALOG MULTIPLIER 14 DIP
MPY634KPG4
MPY634KPG4
Texas Instruments
IC ANALOG MULTIPLIER 14-DIP
MPY634KU
MPY634KU
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
MPY634KU/1K
MPY634KU/1K
Texas Instruments
IC ANALOG MULTIPLIER 16-SOIC
MPY534KH Compare Parts
  • MPY534KH vs MPY634KUE4
  • MPY534KH vs MPY634KU/1K
  • MPY534KH vs MPY634KU/1K
  • MPY534KH vs MPY634KU
  • MPY534KH vs MPY634KPG4
  • MPY534KH vs MPY634KP
  • MPY534KH vs MPY534SH
  • MPY534KH vs MPY534LD
  • MPY534KH vs MPY534JD
  • MPY534KH vs MPY100SG
  • MPY534KH vs MPY100CG
  • MPY534KH vs MPY100BG-TI
  • MPY534KH vs MPY100BG
  • MPY534KH vs MPY100AG
  • MPY534KH vs MPY634KUE4
  • MPY534KH vs MPY634KU/1KE4
  • MPY534KH vs MPY534TH
  • MPY534KH vs MPY534TD
  • MPY534KH vs MPY534SH
  • MPY534KH vs MPY534LH
  • MPY534KH vs MPY534LD
  • MPY534KH vs MPY534KD
  • MPY534KH vs MPY100SG
  • MPY534KH vs MPY100CM
  • MPY534KH vs MPY100BG
  • MPY534KH vs MPY535LH
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.