☰
CAT24C05YGI
CAT24C05YGI
Active
Description:  IC EEPROM 4KBIT I2C 8TSSOP
Manufacturer:  Catalyst Semiconductor
Datasheet:   CAT24C05YGI Datasheet
History Price: $0.14000
In Stock: 38400
CAT24C05YGI Specification
Specification
Part No
CAT24C05YGI
Category
Memory
Manufacturer
Catalyst Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EEPROM
Technology
EEPROM
Memory Size
4Kbit
Memory Organization
512 x 8
Memory Interface
I2C
Clock Frequency
400 kHz
Write Cycle Time - Word, Page
5ms
Access Time
900 ns
Voltage - Supply
1.8V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
CAT24C05YGI PDF Datasheet
CAT24C05YGI Related Parts
CAT1023WI-25-T3
CAT1023WI-25-T3
onsemi
CAT1023 - SUPERVISORY CIRCUIT WI
CAT24AA01TDI-GT3
CAT24AA01TDI-GT3
onsemi
IC EEPROM 1KBIT I2C TSOT23-5
CAT24AA01WI-G
CAT24AA01WI-G
onsemi
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
CAT24AA01WI-GT3
CAT24AA01WI-GT3
onsemi
IC EEPROM 1KBIT I2C 1MHZ 8SOIC
CAT24AA02TDI-GT3
CAT24AA02TDI-GT3
onsemi
IC EEPROM 2KBIT I2C TSOT23-5
CAT24AA02WI-G
CAT24AA02WI-G
onsemi
IC EEPROM 2KBIT I2C 1MHZ 8SOIC
CAT24AA02WI-GT3
CAT24AA02WI-GT3
onsemi
IC EEPROM 2KBIT 400KHZ 8SOIC
CAT24AA04TDI-GT3
CAT24AA04TDI-GT3
onsemi
IC EEPROM 4KBIT I2C TSOT23-5
CAT24AA04WI-G
CAT24AA04WI-G
onsemi
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
CAT24AA04WI-GT3
CAT24AA04WI-GT3
onsemi
IC EEPROM 4KBIT I2C 1MHZ 8SOIC
CAT24AA08TDI-GT3
CAT24AA08TDI-GT3
onsemi
IC EEPROM 8KBIT I2C TSOT23-5
CAT24AA08WI-G
CAT24AA08WI-G
onsemi
IC EEPROM 8KBIT I2C 1MHZ 8SOIC
CAT24C05YGI Compare Parts
  • CAT24C05YGI vs CAT93C86XI-T2
  • CAT24C05YGI vs CAT93C86VI-TE13
  • CAT24C05YGI vs CAT93C86VI-GT3
  • CAT24C05YGI vs CAT93C86VI-G
  • CAT24C05YGI vs CAT93C86VI-G
  • CAT24C05YGI vs CAT93C86VI
  • CAT24C05YGI vs CAT93C86VET-RM
  • CAT24C05YGI vs CAT93C86V-TE13
  • CAT24C05YGI vs CAT93C86V
  • CAT24C05YGI vs CAT93C86SIT-QC
  • CAT24C05YGI vs CAT93C86S
  • CAT24C05YGI vs CAT93C86LI-G
  • CAT24C05YGI vs CAT93C86LI
  • CAT24C05YGI vs CAT93C86LI
  • CAT24C05YGI vs CAT93C86L
  • CAT24C05YGI vs CAT93C86BVI-GT3
  • CAT24C05YGI vs CAT93C86BVE-GT3
  • CAT24C05YGI vs CAT93C86BHU4I-GT3
  • CAT24C05YGI vs CAT93C76ZD4I-GT3
  • CAT24C05YGI vs CAT93C76VI-GT3
  • CAT24C05YGI vs CAT93C76VI-G
  • CAT24C05YGI vs CAT93C76VGI-T3
  • CAT24C05YGI vs CAT93C76LI-G
  • CAT24C05YGI vs CAT93C76BVI-GT3L
  • CAT24C05YGI vs CAT93C76BVI-GT3
  • CAT24C05YGI vs CAT93C76BHU4I-GT3
  • CAT24C05YGI vs CAT93C66YI-GT3-ON
  • CAT24C05YGI vs CAT93C66XI-T2
  • CAT24C05YGI vs CAT93C66XI
  • CAT24C05YGI vs CAT93C66VP2I-GT3
  • CAT24C05YGI vs CAT93C66VI-GT3
  • CAT24C05YGI vs CAT93C66VI-G
  • CAT24C05YGI vs CAT93C66VI
  • CAT24C05YGI vs CAT93C66VGI-1.8
  • CAT24C05YGI vs CAT93C66VE-GT3
  • CAT24C05YGI vs CAT93C66VE-G
  • CAT24C05YGI vs CAT93C66V-TE13
  • CAT24C05YGI vs CAT93C66V
  • CAT24C05YGI vs CAT93C66SI-TE13
  • CAT24C05YGI vs CAT93C66SI
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!