☰
CDCLD400 TR13
CDCLD400 TR13
Active
Description:  IC CURRENT LIMITING DPAK
Manufacturer:  Central Semiconductor
History Price: $5.60000
In Stock: 26360
CDCLD400 TR13 Specification
Specification
Part No
CDCLD400 TR13
Category
PMIC - Current Regulation/Management
Manufacturer
Central Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Current Limiting
Sensing Method
-
Accuracy
-
Voltage - Input
13.5V
Current - Output
460mA
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
CDCLD400 TR13 Related Parts
CDCLD100 TR13
CDCLD100 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD025 TR13
CDCLD025 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD040 TR13
CDCLD040 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD080 TR13
CDCLD080 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD120 TR13
CDCLD120 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD200 TR13
CDCLD200 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD500 TR13
CDCLD500 TR13
Central Semiconductor
IC CURRENT LIMITING DPAK
CDCLD400 TR13 Compare Parts
  • CDCLD400 TR13 vs CDCLD500 TR13
  • CDCLD400 TR13 vs CDCLD200 TR13
  • CDCLD400 TR13 vs CDCLD120 TR13
  • CDCLD400 TR13 vs CDCLD080 TR13
  • CDCLD400 TR13 vs CDCLD040 TR13
  • CDCLD400 TR13 vs CDCLD025 TR13
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend