CMJD0300 TR
CMJD0300 TR
Active
Description:  100V,.31MA SURFACE MOUNT DIODE-C
Manufacturer:  Central Semiconductor
Datasheet:   CMJD0300 TR Datasheet
History Price: $5.32000
In Stock: 43200
CMJD0300 TR Specification
Specification
Part No
CMJD0300 TR
Category
PMIC - Current Regulation/Management
Manufacturer
Central Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Sensing Method
-
Accuracy
-
Voltage - Input
-
Current - Output
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CMJD0300 TR Related Parts
CMJA5050 TR13 PBFREE
CMJA5050 TR13 PBFREE
Central Semiconductor
IC CURRENT LIMITING DFN123F
CMJD0130 TR
CMJD0130 TR
Central Semiconductor
100V,.13MA SURFACE MOUNT DIODE-C
CMJD0500 TR
CMJD0500 TR
Central Semiconductor
100V,.515MA SURFACE MOUNT DIODE-
CMJD0750 TR
CMJD0750 TR
Central Semiconductor
100V,.76MA SURFACE MOUNT DIODE-C
CMJD1000 TR
CMJD1000 TR
Central Semiconductor
100V,1.1MA SURFACE MOUNT DIODE-C
CMJD1500 TR
CMJD1500 TR
Central Semiconductor
100V,1.5MA SURFACE MOUNT DIODE-C
CMJD2000 TR
CMJD2000 TR
Central Semiconductor
100V,2MA SURFACE MOUNT DIODE-CUR
CMJD2700 TR
CMJD2700 TR
Central Semiconductor
100V,2.69MA SURFACE MOUNT DIODE-
CMJD3500 TR
CMJD3500 TR
Central Semiconductor
100V,3.55MA SURFACE MOUNT DIODE-
CMJD4500 TR
CMJD4500 TR
Central Semiconductor
100V,4.5MA SURFACE MOUNT DIODE-C
CMJD5750 TR
CMJD5750 TR
Central Semiconductor
100V,5.75MA SURFACE MOUNT DIODE-
CMJDH080 TR
CMJDH080 TR
Central Semiconductor
50V,8.2MA SURFACE MOUNT DIODE-CU
CMJD0300 TR Compare Parts
  • CMJD0300 TR vs CMJDH180 TR
  • CMJD0300 TR vs CMJDH150 TR
  • CMJD0300 TR vs CMJDH120 TR
  • CMJD0300 TR vs CMJDH100 TR
  • CMJD0300 TR vs CMJDH080 TR
  • CMJD0300 TR vs CMJD5750 TR
  • CMJD0300 TR vs CMJD4500 TR
  • CMJD0300 TR vs CMJD3500 TR
  • CMJD0300 TR vs CMJD2700 TR
  • CMJD0300 TR vs CMJD2000 TR
  • CMJD0300 TR vs CMJD1500 TR
  • CMJD0300 TR vs CMJD1000 TR
  • CMJD0300 TR vs CMJD0750 TR
  • CMJD0300 TR vs CMJD0500 TR
  • CMJD0300 TR vs CMJD0130 TR
  • CMJD0300 TR vs CMJA5050 TR13 PBFREE
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything