TCM7805A-5.0VBB
TCM7805A-5.0VBB
Active
Description:  IC REG LINEAR 5V VOLT REG
Manufacturer:  Cherry Semiconductor
History Price: Active
In Stock: 26400
TCM7805A-5.0VBB Specification
Specification
Part No
TCM7805A-5.0VBB
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Cherry Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
-
Output Type
-
Number of Regulators
-
Voltage - Input (Max)
-
Voltage - Output (Min/Fixed)
-
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
-
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TCM7805A-5.0VBB Description
The Cherry Semiconductor TCM7805A-5.0VBB is a linear voltage regulator designed to provide a stable output voltage of 5.0V. This device is widely used in various electronic applications where a reliable and regulated power supply is essential. The TCM7805A-5.0VBB is known for its simplicity, efficiency, and ability to deliver a consistent output voltage under varying load conditions. Below is a detailed overview of its specifications, features, and applications.

## Overview

The TCM7805A-5.0VBB is a part of the TCM7800 series of voltage regulators, which are designed to provide a fixed output voltage with low dropout characteristics. This makes the device suitable for battery-powered applications and other scenarios where power efficiency is critical. The regulator is designed to handle moderate current loads while maintaining a stable output voltage.

## Key Specifications

1. Output Voltage:
- Output Voltage (V_OUT): 5.0V ± 2% (typical)
- The device provides a regulated output voltage of 5.0V, making it suitable for powering various electronic components.

2. Input Voltage:
- Input Voltage Range (V_IN): 7V to 30V
- The regulator can accept a wide range of input voltages, allowing for flexibility in power supply design.

3. Output Current:
- Maximum Output Current (I_OUT): 1A
- The TCM7805A-5.0VBB can deliver up to 1A of output current, making it suitable for a variety of applications.

4. Dropout Voltage:
- Dropout Voltage (V_DO): 1.2V (typical at I_OUT = 1A)
- The dropout voltage is the minimum difference between the input and output voltage required for the regulator to maintain regulation. A lower dropout voltage is advantageous for battery-operated devices.

5. Line Regulation:
- Line Regulation: 0.1%/V (typical)
- This specification indicates how well the output voltage remains constant as the input voltage varies.

6. Load Regulation:
- Load Regulation: 0.5% (typical)
- This parameter measures the change in output voltage as the load current changes, indicating the regulator%27s ability to maintain a stable output under varying load conditions.

7. Thermal Characteristics:
- Operating Temperature Range: -40°C to +125°C
- The device is designed to operate reliably in a wide temperature range, making it suitable for various environments.
- Thermal Shutdown: Integrated thermal shutdown protection to prevent damage due to overheating.

8. Package Type:
- Package: TO-220 or similar
- The TO-220 package provides good thermal performance and allows for easy mounting on heatsinks for improved heat dissipation.

## Features

- Fixed Output Voltage: The TCM7805A-5.0VBB provides a stable 5.0V output, eliminating the need for external voltage adjustment components.
- Low Dropout Operation: The low dropout voltage allows for efficient operation, especially in battery-powered applications where maximizing battery life is essential.
- Thermal Protection: The integrated thermal shutdown feature protects the device from overheating, ensuring reliable operation.
- Wide Input Voltage Range: The ability to accept a broad range of input voltages makes it versatile for different power supply designs.
- Simplicity: The linear design of the regulator simplifies circuit design and reduces the number of external components required.

## Applications

The Cherry Semiconductor TCM7805A-5.0VBB is widely used in various applications, including:

- Power Supply Circuits: Ideal for providing a stable 5V output in power supply designs for electronic devices.
- Microcontroller Power: Commonly used to power microcontrollers and other digital logic devices that require a regulated voltage.
- Battery-Powered Devices: Suitable for use in battery-operated devices where low dropout voltage is critical for efficient operation.
- Consumer Electronics: Employed in various consumer electronics, including audio equipment, home appliances, and portable devices.
- Industrial Equipment: Used in industrial applications where reliable voltage regulation is necessary for proper operation.

## Conclusion

The Cherry Semiconductor TCM7805A-5.0VBB is a reliable and efficient linear voltage regulator that provides a stable 5.0V output for a wide range of applications. Its low dropout voltage, thermal protection features, and ability to handle moderate current loads make it an excellent choice for engineers looking to implement effective power management solutions. With its versatility and ease of use, the TCM7805A-5.0VBB continues to be a popular choice in the electronics industry for various power supply applications.
TCM7805A-5.0VBB Compare Parts
  • TCM7805A-5.0VBB vs TCM2574VPA
  • TCM7805A-5.0VBB vs TCM2574VOE
  • TCM7805A-5.0VBB vs TCM7812A-12.0VBB
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.