Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Filters - Active
/ Cirrus Logic CS5376A-IQZR
CS5376A-IQZR
Obsolete
Interface - Filters - Active
Description:
IC FILTER DIGITAL 64TQFP
Manufacturer:
Cirrus Logic
Datasheet:
CS5376A-IQZR Datasheet
History Price: Obsolete
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CS5376A-IQZR Specification
Specification
Part No
CS5376A-IQZR
Category
Interface - Filters - Active
Manufacturer
Cirrus Logic
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
Digital
Frequency - Cutoff or Center
-
Number of Filters
4
Filter Order
2nd
Voltage - Supply
3V ~ 5V
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-TQFP (10x10)
CS5376A-IQZR PDF Datasheet
CS5376A-IQZR Datasheet
Click and Download: CS5376A-IQZR Datasheet
CS5376A-IQZR Compare Parts
CS5376A-IQZR vs CS5376A-IQZ
CS5376A-IQZR vs CS5333-BZ
CS5376A-IQZR vs CS5378-ISZR
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.