CMX869BD2-TR1K
CMX869BD2-TR1K
Active
Description:  LOW POWER V.32 BIS MODEM
Manufacturer:  CML Microcircuits
History Price: $14.22000
In Stock: 21200
CMX869BD2-TR1K Specification
Specification
Part No
CMX869BD2-TR1K
Category
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
V.21, V.22, V.23, V.32, Bell 103, Bell 202, FSK
Baud Rates
2.4k
Voltage - Supply
3V ~ 3.6V
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SOIC
CMX869BD2-TR1K PDF Datasheet
CMX869BD2-TR1K Related Parts
CMX469AD3
CMX469AD3
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX469AD3-TR1K
CMX469AD3-TR1K
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX469AE2
CMX469AE2
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX469AE2-TR1K
CMX469AE2-TR1K
CML Microcircuits
1200/2400/4800BPS FFSK MODEM
CMX589AD2
CMX589AD2
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX589AD5
CMX589AD5
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX589AE2
CMX589AE2
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM
CMX7143L4
CMX7143L4
CML Microcircuits
MULTI-MODE WIRELSS DATA MODEM
CMX7143L4-TR1K
CMX7143L4-TR1K
CML Microcircuits
MULTI-MODE WIRELSS DATA MODEM
CMX7143Q3
CMX7143Q3
CML Microcircuits
MULTI-MODE DATA MODEM
CMX7164L9
CMX7164L9
CML Microcircuits
CMX7164L9:MULTI-MODE HIGH PERFO
CMX7164Q1
CMX7164Q1
CML Microcircuits
MULTI-MODE HIGH PERFORM MODEM
CMX869BD2-TR1K Compare Parts
  • CMX869BD2-TR1K vs CMX909BE2
  • CMX869BD2-TR1K vs CMX909BD5
  • CMX869BD2-TR1K vs CMX869BE2
  • CMX869BD2-TR1K vs CMX869BD2
  • CMX869BD2-TR1K vs CMX868AE2-TR1K
  • CMX869BD2-TR1K vs CMX868AE2
  • CMX869BD2-TR1K vs CMX868AD2
  • CMX869BD2-TR1K vs CMX867AE2
  • CMX869BD2-TR1K vs CMX867AD2
  • CMX869BD2-TR1K vs CMX865AE4-TR1K
  • CMX869BD2-TR1K vs CMX865AE4
  • CMX869BD2-TR1K vs CMX865AD4-TR1K
  • CMX869BD2-TR1K vs CMX865AD4
  • CMX869BD2-TR1K vs CMX7364Q1
  • CMX869BD2-TR1K vs CMX7164Q1-TR1K
  • CMX869BD2-TR1K vs CMX7164Q1
  • CMX869BD2-TR1K vs CMX7164L9
  • CMX869BD2-TR1K vs CMX7143Q3
  • CMX869BD2-TR1K vs CMX7143L4-TR1K
  • CMX869BD2-TR1K vs CMX7143L4
  • CMX869BD2-TR1K vs CMX589AE2
  • CMX869BD2-TR1K vs CMX589AD5
  • CMX869BD2-TR1K vs CMX589AD2
  • CMX869BD2-TR1K vs CMX469AE2-TR1K
  • CMX869BD2-TR1K vs CMX469AE2
  • CMX869BD2-TR1K vs CMX469AD3-TR1K
  • CMX869BD2-TR1K vs CMX469AD3
  • CMX869BD2-TR1K vs CMX868AD2-TR1K
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description