☰
FX604D4
FX604D4
Not For New Designs
Description:  V.23 COMPATIBLE MODEM
Manufacturer:  CML Microcircuits
Datasheet:   FX604D4 Datasheet
History Price: $14.49000
In Stock: 22120
FX604D4 Specification
Specification
Part No
FX604D4
Category
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
FSK, V.23
Baud Rates
1.2k
Voltage - Supply
3V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
FX604D4 PDF Datasheet
FX604D4 Compare Parts
  • FX604D4 vs FX614D4
  • FX604D4 vs FX604D4-TR1K
  • FX604D4 vs FX614P3
  • FX604D4 vs FX604P3
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.