FX604P3
FX604P3
Obsolete
Description:  V.23 COMPATIBLE MODEM
Manufacturer:  CML Microcircuits
Datasheet:   FX604P3 Datasheet
History Price: Obsolete
In Stock: 26400
FX604P3 Specification
Specification
Part No
FX604P3
Category
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
FSK, V.23
Baud Rates
1.2k
Voltage - Supply
3V ~ 5.5V
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
FX604P3 PDF Datasheet
FX604P3 Description
The CML Microcircuits FX604P3 is a highly integrated, low-power RF transceiver designed for wireless communication applications. This device is particularly well-suited for use in various telemetry, remote control, and data acquisition systems. The FX604P3 is known for its compact design, versatility, and robust performance, making it an ideal choice for both industrial and consumer applications.

## Detailed Overview

## 1. Architecture and Design

The FX604P3 is built on a highly integrated architecture that combines both transmitter and receiver functionalities in a single package. This integration reduces the need for external components, simplifying the design process and minimizing the overall footprint of the system. The device operates in the 2.4 GHz ISM band, which is widely used for various wireless communication applications.

## 2. Key Specifications

- Frequency Range:
- The FX604P3 operates within the 2.4 GHz ISM band, specifically from 2400 MHz to 2483.5 MHz. This frequency range is ideal for short-range wireless communication, including applications such as remote controls, wireless sensors, and telemetry systems.

- Modulation Schemes:
- The transceiver supports multiple modulation schemes, including FSK (Frequency Shift Keying) and OOK (On-Off Keying). This flexibility allows designers to choose the most suitable modulation method for their specific application requirements.

- Output Power:
- The FX604P3 can deliver an output power of up to +10 dBm, which provides a good balance between range and power consumption. The adjustable output power feature allows for optimization based on the specific needs of the application.

- Sensitivity:
- The receiver section of the FX604P3 boasts a high sensitivity of approximately -100 dBm. This sensitivity level enables reliable communication over longer distances, even in challenging environments.

- Data Rate:
- The device supports data rates of up to 100 kbps, making it suitable for a wide range of applications that require efficient data transmission.

- Power Supply:
- The FX604P3 operates on a supply voltage range of 2.0V to 3.6V, making it compatible with various battery technologies. Its low power consumption characteristics are particularly advantageous for battery-operated devices.

- Integrated Features:
- The transceiver includes several integrated features that enhance its functionality:
- Built-in PLL (Phase-Locked Loop): This feature ensures stable frequency generation and reduces the need for external components.
- Low-Noise Amplifier (LNA): The integrated LNA improves the receiver%27s sensitivity and overall performance.
- Automatic Frequency Control (AFC): This feature helps maintain frequency accuracy, compensating for any drift that may occur during operation.

## 3. Performance and Efficiency

The CML FX604P3 is designed for optimal performance in various wireless communication scenarios. Its low power consumption makes it suitable for battery-powered applications, while its high sensitivity and adjustable output power ensure reliable communication over varying distances. The device%27s compact design and integrated features simplify the overall system design, reducing the time and cost associated with development.

## 4. Applications

The FX604P3 is versatile and can be used in a wide range of applications, including:
- Wireless Sensor Networks: Ideal for applications that require remote monitoring and data collection.
- Remote Control Systems: Suitable for controlling devices such as toys, drones, and home automation systems.
- Telemetry Systems: Used in applications that require the transmission of data from remote locations to a central receiver.
- Industrial Automation: Employed in various industrial applications for monitoring and control purposes.

## Conclusion

The CML Microcircuits FX604P3 is a powerful and efficient RF transceiver that meets the demands of modern wireless communication applications. With its integrated design, support for multiple modulation schemes, and robust performance characteristics, it provides a reliable solution for a variety of use cases. Its low power consumption and compact form factor make it particularly well-suited for battery-operated devices, ensuring that it remains a popular choice among engineers and designers in the wireless communication field. Whether used in consumer electronics, industrial applications, or telemetry systems, the FX604P3 delivers the performance and versatility needed for effective wireless communication.
FX604P3 Compare Parts
  • FX604P3 vs FX614D4
  • FX604P3 vs FX604D4-TR1K
  • FX604P3 vs FX604D4
  • FX604P3 vs FX614P3
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock