FX614D4-TR1K
FX614D4-TR1K
Active
Description:  BELL 202 COMPATIBLE MODEM
Manufacturer:  CML Microcircuits
History Price: $8.70000
In Stock: 9200
FX614D4-TR1K Specification
Specification
Part No
FX614D4-TR1K
Category
Interface - Modems - ICs and Modules
Manufacturer
CML Microcircuits
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
FSK, Bell 202
Baud Rates
1.2k
Voltage - Supply
3V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
FX614D4-TR1K PDF Datasheet
FX614D4-TR1K Compare Parts
  • FX614D4-TR1K vs FX604D4-TR1K
  • FX614D4-TR1K vs FX604D4
  • FX614D4-TR1K vs FX614P3
  • FX614D4-TR1K vs FX604P3
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.