CX06832-11
CX06832-11
Active
Description:  MODEM-FAX, 33.6KBPS FAX,
Manufacturer:  Conexant Systems
Datasheet:   CX06832-11 Datasheet
History Price: $5.77000
In Stock: 2400
CX06832-11 Specification
Specification
Part No
CX06832-11
Category
Interface - Modems - ICs and Modules
Manufacturer
Conexant Systems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Data Format
V.34
Baud Rates
33.6k
Voltage - Supply
3V ~ 3.6V, 4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
100-QFP
Supplier Device Package
100-PQFP (20x14)
CX06832-11 PDF Datasheet
CX06832-11 Related Parts
CX06829-11
CX06829-11
Conexant Systems
CX06829
CX07203-15
CX07203-15
Conexant Systems
CONEXANT CX07203 MFP MODEM IC
CX06831-12
CX06831-12
Conexant Systems
CX06831
CX06835-13
CX06835-13
Conexant Systems
CX06835
CX06835-25
CX06835-25
Conexant Systems
CX06835
CX07202-11
CX07202-11
Conexant Systems
CONEXANT CX07202 MFP MODEM IC
CX06832-11 Compare Parts
  • CX06832-11 vs CX06829-11
  • CX06832-11 vs CX07202-11
  • CX06832-11 vs CX06835-25
  • CX06832-11 vs CX06835-13
  • CX06832-11 vs CX06831-12
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.