1810-DG-225-RI
1810-DG-225-RI
Obsolete
Description:  MOD MITYSOM-1810F W/AM1810
Manufacturer:  Critical Link
History Price: Obsolete
In Stock: 35200
1810-DG-225-RI Specification
Specification
Part No
1810-DG-225-RI
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MitySOM
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, FPGA Core
Core Processor
Spartan-6, XC6SLX16
Co-Processor
Spartan-6, XC6SLX16
Speed
375MHz
Flash Size
256MB (NAND), 8MB (NOR)
RAM Size
8kB (Internal), 128MB (External)
Connector Type
SO-DIMM-200
Size / Dimension
2.660" L x 2.000" W (67.60mm x 50.80mm)
Operating Temperature
-40 ℃ ~ 85 ℃
1810-DG-225-RI PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
5 stars
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
5 stars
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
5 stars
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.