6252-IX-XXD-RC
6252-IX-XXD-RC
Active
Description:  SOM WITH TI SITARA AM6252, 1GHZ,
Manufacturer:  Critical Link
History Price: $145.18000
In Stock: 23400
6252-IX-XXD-RC Specification
Specification
Part No
6252-IX-XXD-RC
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MitySOM-AM62
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ARM? Cortex?-A53
Co-Processor
NEON SIMD
Speed
1GHz
Flash Size
-
RAM Size
2GB
Connector Type
SO-DIMM-260
Size / Dimension
2.740" L x 1.500" W (69.60mm x 38.10mm)
Operating Temperature
0 ℃ ~ 70 ℃
6252-IX-XXD-RC Related Parts
6252-IX-X8D-RC
6252-IX-X8D-RC
Critical Link
SOM WITH TI SITARA AM6252, 1GHZ,
6252-IX-X8D-RI
6252-IX-X8D-RI
Critical Link
SOM WITH TI SITARA AM6252, 1GHZ,
6252-TX-XXD-RI
6252-TX-XXD-RI
Critical Link
SOM WITH TI SITARA AM6252, 1.4GH
6254-TX-X9E-RC
6254-TX-X9E-RC
Critical Link
SOM WITH TI SITARA AM6254, 1.4GH
6254-TX-XXD-RC
6254-TX-XXD-RC
Critical Link
SOM WITH TI SITARA AM6254, 1.4GH
6254-TX-XXD-RI
6254-TX-XXD-RI
Critical Link
SOM WITH TI SITARA AM6254, 1.4GH
6252-IX-XXD-RC Compare Parts
  • 6252-IX-XXD-RC vs 6254-TX-XXD-RC
  • 6252-IX-XXD-RC vs 6254-TX-X9E-RC
  • 6252-IX-XXD-RC vs 6252-TX-XXD-RI
  • 6252-IX-XXD-RC vs 6252-IX-X8D-RI
  • 6252-IX-XXD-RC vs 6252-IX-X8D-RC
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.