L138-FI-236-RC
L138-FI-236-RC
Obsolete
Description:  MOD MITYDSP-L138F OMAP-L138
Manufacturer:  Critical Link
History Price: Obsolete
In Stock: 25200
L138-FI-236-RC Specification
Specification
Part No
L138-FI-236-RC
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Critical Link
Series
MityDSP-L138F
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, DSP, FPGA Core
Core Processor
ARM926EJ-S, OMAP-L138
Co-Processor
TMS320C674x (DSP), Spartan-6, XC6SLX45 (FPGA)
Speed
456MHz
Flash Size
512MB (NAND), 8MB (NOR)
RAM Size
8kB (Internal), 256MB (External)
Connector Type
SO-DIMM-200
Size / Dimension
2.660" L x 2.000" W (67.60mm x 50.80mm)
Operating Temperature
-40 ℃ ~ 70 ℃
L138-FI-236-RC Related Parts
L138-DG-225-RI
L138-DG-225-RI
Critical Link
IC MOD ARM926EJ-S 375MHZ 8KB
L138-DG-325-RI
L138-DG-325-RI
Critical Link
MITYDSP-L138F SOM W/ OMAP-L138
L138-DI-225-RI
L138-DI-225-RI
Critical Link
IC MOD ARM926EJ-S 375MHZ 8KB
L138-FI-225-RC
L138-FI-225-RC
Critical Link
IC MOD ARM926EJ-S 456MHZ 8KB
L138-FI-236-RL
L138-FI-236-RL
Critical Link
IC MOD ARM926EJ-S 456MHZ 8KB
L138-FI-336-RL
L138-FI-336-RL
Critical Link
MITYDSP-L138F SOM W/ OMAP-L138
L138-FX-225-RC
L138-FX-225-RC
Critical Link
IC MOD ARM926EJ-S 456MHZ 8KB
L138-FX-236-RC
L138-FX-236-RC
Critical Link
IC MOD ARM926EJ-S 456MHZ 8KB
L138-DG-225-RI-1
L138-DG-225-RI-1
Critical Link
MOD MITYDSP-L138F W/OMAP-L138
L138-DG-225-RI-CR
L138-DG-225-RI-CR
Critical Link
MOD MITYDSP-L138F W/OMAP-L138
L138-DG-325-RI-1
L138-DG-325-RI-1
Critical Link
MOD MITYDSP-L138F OMAP-L138, FPG
L138-DG-325-RI-CR
L138-DG-325-RI-CR
Critical Link
MOD MITYDSP-L138F OMAP-L138, FPG
L138-FI-236-RC Compare Parts
  • L138-FI-236-RC vs L138-FX-225-RC
  • L138-FI-236-RC vs L138-FI-336-RL
  • L138-FI-236-RC vs L138-FI-236-RL
  • L138-FI-236-RC vs L138-FI-225-RC
  • L138-FI-236-RC vs L138-DI-225-RI
  • L138-FI-236-RC vs L138-DG-325-RI
  • L138-FI-236-RC vs L138-DG-225-RI
  • L138-FI-236-RC vs L138-FX-325-RC
  • L138-FI-236-RC vs L138-FI-325-RC
  • L138-FI-236-RC vs L138-FG-326-RC
  • L138-FI-236-RC vs L138-FG-325-RC
  • L138-FI-236-RC vs L138-DI-336-RI
  • L138-FI-236-RC vs L138-DI-325-RI
  • L138-FI-236-RC vs L138-DG-325-RI-CR
  • L138-FI-236-RC vs L138-DG-325-RI-1
  • L138-FI-236-RC vs L138-DG-225-RI-CR
  • L138-FI-236-RC vs L138-DG-225-RI-1
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!