CTS100LVEL32NG
CTS100LVEL32NG
Obsolete
Description:  IC DIVIDER BY 2 1-BIT 8MLP
Manufacturer:  CTS-Frequency Controls
History Price: Obsolete
In Stock: 11200
CTS100LVEL32NG Specification
Specification
Part No
CTS100LVEL32NG
Category
Logic - Counters, Dividers
Manufacturer
CTS-Frequency Controls
Series
100LVEL
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Divide-by-2
Direction
-
Number of Elements
1
Number of Bits per Element
1
Reset
Asynchronous
Timing
-
Count Rate
2.6 GHz
Trigger Type
Positive Edge
Voltage - Supply
3 V ~ 5.5 V
Operating Temperature
-45 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-MLP (2x2)
CTS100LVEL32NG PDF Datasheet
CTS100LVEL32NG Compare Parts
  • CTS100LVEL32NG vs CTS100LVEL33NG
  • CTS100LVEL32NG vs CTS100LVEL33DG
  • CTS100LVEL32NG vs CTS100LVEL32TG
  • CTS100LVEL32NG vs CTS100LVEL32DG
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you