5962-88735033X
5962-88735033X
Active
Description:  IC EPROM 16KBIT PARALLEL 28CLCC
Manufacturer:  Cypress Semiconductor
History Price: $43.85000
In Stock: 39200
5962-88735033X Specification
Specification
Part No
5962-88735033X
Category
Memory
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
EPROM
Technology
EPROM - UV
Memory Size
16Kbit
Memory Organization
2K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
35 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-CLCC
Supplier Device Package
28-CLCC (13.97x8.89)
5962-88735033X PDF Datasheet
5962-88735033X Related Parts
5962-3829407MXA
5962-3829407MXA
Renesas Electronics
IC SRAM 64KBIT PARALLEL 28CDIP
5962-8606302XA
5962-8606302XA
Intel
IC EPROM 256KBIT PARALLEL 28CDIP
5962-8606318QYA
5962-8606318QYA
Cypress Semiconductor
IC EPROM 256KBIT PARALLEL 32CLCC
5962-8687505XA
5962-8687505XA
Renesas Electronics
IC SRAM 8KBIT PARALLEL SB48
5962-8764813QYA
5962-8764813QYA
Cypress Semiconductor
IC EPROM 512KBIT PARALLEL 32CLCC
5962-8764814QYA
5962-8764814QYA
Cypress Semiconductor
IC EPROM 512KBIT PARALLEL 32CLCC
5962-8855202XA
5962-8855202XA
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28CDIP
5962-8855204XA
5962-8855204XA
Renesas Electronics
IC SRAM 256KBIT PARALLEL 28CDIP
5962-8858702VA
5962-8858702VA
Cypress Semiconductor
IC SRAM 4KBIT PARALLEL 18CERDIP
5962-8863604LX
5962-8863604LX
Cypress Semiconductor
IC PROM 8KBIT PARALLEL 24CERDIP
5962-8869002LA
5962-8869002LA
Harris Corporation
IC PROM 4KBIT 24SBDIP
5962-88735013A
5962-88735013A
Cypress Semiconductor
IC EPROM 16KBIT PARALLEL 28CLCC
5962-88735033X Compare Parts
  • 5962-88735033X vs 5962-9459903MXA
  • 5962-88735033X vs 5962-9459901MYA
  • 5962-88735033X vs 5962-9459901MXA
  • 5962-88735033X vs 5962-9323502MXA
  • 5962-88735033X vs 5962-9323501MXA
  • 5962-88735033X vs 5962-9232406MYA
  • 5962-88735033X vs 5962-9232404MYA
  • 5962-88735033X vs 5962-9232404MXA
  • 5962-88735033X vs 5962-9174402MXX
  • 5962-88735033X vs 5962-9089909MYA
  • 5962-88735033X vs 5962-9089904MYA
  • 5962-88735033X vs 5962-9089903MYA
  • 5962-88735033X vs 5962-9089901MYA
  • 5962-88735033X vs 5962-9086902MYA
  • 5962-88735033X vs 5962-8996701MXA
  • 5962-88735033X vs 5962-8993502ZA
  • 5962-88735033X vs 5962-8961415QXA
  • 5962-88735033X vs 5962-8961413QXA
  • 5962-88735033X vs 5962-8961402MXA
  • 5962-88735033X vs 5962-88735013A
  • 5962-88735033X vs 5962-8869002LA
  • 5962-88735033X vs 5962-8863604LX
  • 5962-88735033X vs 5962-8858702VA
  • 5962-88735033X vs 5962-8855204XA
  • 5962-88735033X vs 5962-8855202XA
  • 5962-88735033X vs 5962-8764814QYA
  • 5962-88735033X vs 5962-8764813QYA
  • 5962-88735033X vs 5962-8687505XA
  • 5962-88735033X vs 5962-8606318QYA
  • 5962-88735033X vs 5962-8606302XA
  • 5962-88735033X vs 5962-3829407MXA
  • 5962-88735033X vs 5962R1422801VXC
  • 5962-88735033X vs 5962F1123501QXA
  • 5962-88735033X vs 5962F1120202QXA
  • 5962-88735033X vs 5962F1120201QXA
  • 5962-88735033X vs 5962F1120102QXA
  • 5962-88735033X vs 5962F1120101QXA
  • 5962-88735033X vs 5962-9166212MYA
  • 5962-88735033X vs 5962-9166212MXA
  • 5962-88735033X vs 5962-9166211MXA
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.