74FCT162501ATPACT
74FCT162501ATPACT
Obsolete
Description:  REGISTERED BUS TRANSCEIVER
Manufacturer:  Cypress Semiconductor
History Price: $0.40000
In Stock: 36000
74FCT162501ATPACT Specification
Specification
Part No
74FCT162501ATPACT
Category
Logic - Universal Bus Functions
Manufacturer
Cypress Semiconductor
Series
74FCT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Universal Bus Transceiver
Number of Circuits
18-Bit
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
74FCT162501ATPACT PDF Datasheet
74FCT162501ATPACT Related Parts
74FCT162500ATPVCG4
74FCT162500ATPVCG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74FCT162500ATPVCT
74FCT162500ATPVCT
Cypress Semiconductor
REGISTERED BUS TRANSCEIVER
74FCT162500ATPVCT
74FCT162500ATPVCT
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74FCT162500CTPVCG4
74FCT162500CTPVCG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74FCT162500CTPVCT
74FCT162500CTPVCT
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74FCT162501ATPAG
74FCT162501ATPAG
Renesas Electronics
IC REGSTERD TRSCVR 18BIT 56TSSOP
74FCT162501ATPAG8
74FCT162501ATPAG8
Renesas Electronics
IC REGSTERD TRSCVR 18BIT 56TSSOP
74FCT162501ATPVCG4
74FCT162501ATPVCG4
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74FCT162501ATPVCT
74FCT162501ATPVCT
Cypress Semiconductor
CY74FCT162501T 18-BIT UNIVERSAL
74FCT162501ATPVCT
74FCT162501ATPVCT
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
74FCT162501ATPVG
74FCT162501ATPVG
Renesas Electronics
IC REGSTERD TRSCVR 18BIT 56SSOP
74FCT162501ATPVG8
74FCT162501ATPVG8
Renesas Electronics
IC REGSTERD TRSCVR 18BIT 56SSOP
74FCT162501ATPACT Compare Parts
  • 74FCT162501ATPACT vs 74FCT16500CTPVCG4
  • 74FCT162501ATPACT vs 74FCT16500CTPACTG4
  • 74FCT162501ATPACT vs 74FCT16500CTPACTE4
  • 74FCT162501ATPACT vs 74FCT162H501CTPVCT
  • 74FCT162501ATPACT vs 74FCT162H501CTPVC
  • 74FCT162501ATPACT vs 74FCT162H501CTPACT
  • 74FCT162501ATPACT vs 74FCT162501ETPACT
  • 74FCT162501ATPACT vs 74FCT162501CTPVG8
  • 74FCT162501ATPACT vs 74FCT162501CTPVG
  • 74FCT162501ATPACT vs 74FCT162501CTPVCT
  • 74FCT162501ATPACT vs 74FCT162501CTPVCG4
  • 74FCT162501ATPACT vs 74FCT162501CTPAG8
  • 74FCT162501ATPACT vs 74FCT162501CTPAG
  • 74FCT162501ATPACT vs 74FCT162501CTPACT
  • 74FCT162501ATPACT vs 74FCT162501CTPACT
  • 74FCT162501ATPACT vs 74FCT162501ATPVG8
  • 74FCT162501ATPACT vs 74FCT162501ATPVG
  • 74FCT162501ATPACT vs 74FCT162501ATPVCT
  • 74FCT162501ATPACT vs 74FCT162501ATPVCT
  • 74FCT162501ATPACT vs 74FCT162501ATPVCG4
  • 74FCT162501ATPACT vs 74FCT162501ATPAG8
  • 74FCT162501ATPACT vs 74FCT162501ATPAG
  • 74FCT162501ATPACT vs 74FCT162500CTPVCT
  • 74FCT162501ATPACT vs 74FCT162500CTPVCG4
  • 74FCT162501ATPACT vs 74FCT162500ATPVCT
  • 74FCT162501ATPACT vs 74FCT162500ATPVCT
  • 74FCT162501ATPACT vs 74FCT162500ATPVCG4
  • 74FCT162501ATPACT vs 74FCT162501CTPVG
  • 74FCT162501ATPACT vs 74FCT162501ATPVG
  • 74FCT162501ATPACT vs 74FCT16500NBCTPV
  • 74FCT162501ATPACT vs 74FCT16500NBATPV
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description