CS6125AT
CS6125AT
Active
Description:  USB
Manufacturer:  Cypress Semiconductor
Datasheet:   CS6125AT Datasheet
History Price: Active
In Stock: 8400
CS6125AT Specification
Specification
Part No
CS6125AT
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Protocol
-
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CS6125AT Related Parts
CS6157AT
CS6157AT
Cypress Semiconductor
USB
CS6656AA
CS6656AA
Cypress Semiconductor
USB
CS6043AT
CS6043AT
Cypress Semiconductor
USB
CS6061AT
CS6061AT
Cypress Semiconductor
USB
CS6100AT
CS6100AT
Cypress Semiconductor
USB
CS6131AA
CS6131AA
Cypress Semiconductor
USB
CS6228AS
CS6228AS
Cypress Semiconductor
MICROCONTROLLERS
CS6230AT
CS6230AT
Cypress Semiconductor
USB
CS6295AS
CS6295AS
Cypress Semiconductor
USB
CS6296AST
CS6296AST
Cypress Semiconductor
USB
CS6320AT
CS6320AT
Cypress Semiconductor
USB
CS6388AT
CS6388AT
Cypress Semiconductor
USB
CS6125AT Description
The Cypress Semiconductor CS6125AT is a highly integrated, low-power, CMOS-based analog-to-digital converter (ADC) designed for various applications in the field of data acquisition and signal processing. This device is particularly well-suited for applications requiring high precision and low power consumption, making it ideal for portable and battery-operated devices.

## Key Specifications:

1. Type: 12-bit Analog-to-Digital Converter (ADC)
2. Resolution: 12 bits
3. Sampling Rate: Up to 100 kSPS (kilo-samples per second)
4. Input Voltage Range: 0V to Vref (typically 0V to 5V)
5. Reference Voltage (Vref): 2.5V to 5V (external reference)
6. Power Supply Voltage (Vdd): 2.7V to 5.5V
7. Power Consumption:
- Active Mode: 1.5 mA (typical)
- Sleep Mode: 0.1 µA (typical)
8. Interface: Serial Peripheral Interface (SPI) or 3-wire interface
9. Output Format: Binary or Two%27s complement
10. Temperature Range: -40°C to +85°C
11. Package Type: 16-pin SOIC (Small Outline Integrated Circuit)

## Features:

- High Resolution: With a 12-bit resolution, the CS6125AT provides a high level of detail in the digitization of analog signals, making it suitable for applications requiring precise measurements.
- Low Power Consumption: The device is designed for low power operation, making it ideal for battery-powered applications. The sleep mode feature significantly reduces power consumption when the ADC is not in use.
- Flexible Input Range: The input voltage range allows for a wide variety of signal types to be digitized, accommodating different application needs.
- Fast Sampling Rate: With a maximum sampling rate of 100 kSPS, the CS6125AT can handle dynamic signals effectively, making it suitable for real-time applications.
- Easy Interface: The SPI interface allows for easy integration with microcontrollers and digital signal processors, facilitating straightforward communication and data transfer.
- Robust Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance in various environmental conditions, making it suitable for industrial and automotive applications.

## Applications:

The CS6125AT is versatile and can be used in a wide range of applications, including:

- Data Acquisition Systems: Ideal for capturing and digitizing analog signals in various measurement and monitoring systems.
- Portable Instruments: Suitable for handheld devices that require low power consumption and high accuracy.
- Industrial Automation: Used in control systems and monitoring equipment for industrial processes.
- Medical Devices: Can be employed in medical instrumentation for accurate signal processing and monitoring.
- Consumer Electronics: Applicable in audio and video equipment for high-quality signal conversion.

## Conclusion:

The Cypress Semiconductor CS6125AT is a robust and efficient 12-bit ADC that meets the demands of modern applications requiring high precision and low power consumption. Its combination of features, including a flexible input range, fast sampling rate, and easy interfacing capabilities, makes it an excellent choice for engineers and designers looking to implement effective data acquisition solutions. Whether used in portable instruments, industrial automation, or medical devices, the CS6125AT stands out as a reliable component in the realm of analog-to-digital conversion.
CS6125AT Compare Parts
  • CS6125AT vs CS6157AT
  • CS6125AT vs CS6803AAT
  • CS6125AT vs CS6803AA
  • CS6125AT vs CS6787AMT
  • CS6125AT vs CS6787AM
  • CS6125AT vs CS6729AT
  • CS6125AT vs CS6705AA
  • CS6125AT vs CS6681CM
  • CS6125AT vs CS6673ATT
  • CS6125AT vs CS6673AT
  • CS6125AT vs CS6656KGA
  • CS6125AT vs CS6656DA
  • CS6125AT vs CS6651KGA
  • CS6125AT vs CS6625AA
  • CS6125AT vs CS6527AA
  • CS6125AT vs CS6435AA
  • CS6125AT vs CS6388AT
  • CS6125AT vs CS6320AT
  • CS6125AT vs CS6296AST
  • CS6125AT vs CS6295AS
  • CS6125AT vs CS6230AT
  • CS6125AT vs CS6228AS
  • CS6125AT vs CS6131AA
  • CS6125AT vs CS6100AT
  • CS6125AT vs CS6061AT
  • CS6125AT vs CS6043AT
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.