Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ Cypress Semiconductor CY7B1342-25JC
CY7B1342-25JC
Active
Memory
Description:
IC SRAM 32KBIT PARALLEL 52PLCC
Manufacturer:
Cypress Semiconductor
Datasheet:
CY7B1342-25JC Datasheet
History Price: $8.53000
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY7B1342-25JC Specification
Specification
Part No
CY7B1342-25JC
Category
Memory
Manufacturer
Cypress Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Volatile
Memory Format
SRAM
Technology
SRAM - Asynchronous
Memory Size
32Kbit
Memory Organization
4K x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
25ns
Access Time
25 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
52-LCC (J-Lead)
Supplier Device Package
52-PLCC (19.13x19.13)
CY7B1342-25JC PDF Datasheet
CY7B1342-25JC Datasheet
Click and Download: CY7B1342-25JC Datasheet
CY7B1342-25JC Related Parts
CY7B135-35JC
Cypress Semiconductor
IC SRAM 32KBIT PARALLEL 52PLCC
CY7B135-35JI
Cypress Semiconductor
IC SRAM 32KBIT PARALLEL 52PLCC
CY7B139-25JC
Cypress Semiconductor
IC SRAM 36KBIT PARALLEL 68PLCC
CY7B139-35JC
Cypress Semiconductor
IC SRAM 36KBIT PARALLEL 68PLCC
CY7B139-35JI
Cypress Semiconductor
IC SRAM 36KBIT PARALLEL 68PLCC
CY7B144-15JC
Cypress Semiconductor
IC SRAM 64KBIT PARALLEL 68PLCC
CY7B144-25JC
Cypress Semiconductor
IC SRAM 64KBIT PARALLEL 68PLCC
CY7B145-15JC
Cypress Semiconductor
IC SRAM 64KBIT PARALLEL 68PLCC
CY7B145-35JC
Cypress Semiconductor
IC SRAM 64KBIT PARALLEL 68PLCC
CY7C006A-15AC
Cypress Semiconductor
IC SRAM 128KBIT PARALLEL 64TQFP
CY7C006A-15AXC
Infineon Technologies
IC SRAM 128KBIT PARALLEL 64TQFP
CY7C006A-15AXCT
Infineon Technologies
IC SRAM 128KBIT PARALLEL 64TQFP
CY7B1342-25JC Compare Parts
CY7B1342-25JC vs CY7S1061GE30-10ZXI
CY7B1342-25JC vs CY7S1061GE30-10BVXIT
CY7B1342-25JC vs CY7S1061GE30-10BVXI
CY7B1342-25JC vs CY7S1061GE30-10BVM
CY7B1342-25JC vs CY7S1061GE-10ZXIT
CY7B1342-25JC vs CY7S1061GE-10ZXI
CY7B1342-25JC vs CY7S1061G30-10ZXIT
CY7B1342-25JC vs CY7S1061G30-10ZXI
CY7B1342-25JC vs CY7S1061G30-10ZSXIT
CY7B1342-25JC vs CY7S1061G30-10ZSXI
CY7B1342-25JC vs CY7S1061G30-10BVXIT
CY7B1342-25JC vs CY7S1061G30-10BVXI
CY7B1342-25JC vs CY7S1061G18-15ZSXIT
CY7B1342-25JC vs CY7S1061G18-15ZSXI
CY7B1342-25JC vs CY7S1049GE30-10VXIT
CY7B1342-25JC vs CY7S1049GE30-10VXI
CY7B1342-25JC vs CY7S1049G30-10VXIT
CY7B1342-25JC vs CY7S1049G30-10VXI
CY7B1342-25JC vs CY7S1041GE30-10BVXIT
CY7B1342-25JC vs CY7S1041GE30-10BVXI
CY7B1342-25JC vs CY7S1041G30-10ZSXIT
CY7B1342-25JC vs CY7S1041G30-10ZSXI
CY7B1342-25JC vs CY7S1041G30-10VXIT
CY7B1342-25JC vs CY7S1041G30-10VXI
CY7B1342-25JC vs CY7S1041G30-10BVXIT
CY7B1342-25JC vs CY7S1041G30-10BVXI
CY7B1342-25JC vs CY7S1041G-10ZSXIT
CY7B1342-25JC vs CY7S1041G-10ZSXI
CY7B1342-25JC vs CY7C4142KV13-933FCXI
CY7B1342-25JC vs CY7C4142KV13-933FCXC
CY7B1342-25JC vs CY7C4142KV13-106FCXC
CY7B1342-25JC vs CY7C4141KV13-667FCXC
CY7B1342-25JC vs CY7C4141KV13-633FCXI
CY7B1342-25JC vs CY7C4122KV13-933FCXI
CY7B1342-25JC vs CY7C4122KV13-933FCXC
CY7B1342-25JC vs CY7C4122KV13-106FCXC
CY7B1342-25JC vs CY7C4121KV13-667FCXC
CY7B1342-25JC vs CY7C4121KV13-633FCXI
CY7B1342-25JC vs CY7C4121KV13-600FCXC
CY7B1342-25JC vs CY7C4042KV13-933FCXC
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets