CY8C21123-24SXIKA
CY8C21123-24SXIKA
Active
Description:  IC MCU 8BIT 4KB FLASH 8SOIC
Manufacturer:  Cypress Semiconductor
History Price: Active
In Stock: 20800
CY8C21123-24SXIKA Specification
Specification
Part No
CY8C21123-24SXIKA
Category
Embedded - Microcontrollers
Manufacturer
Cypress Semiconductor
Series
PSOC1 CY8C21xxx
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
M8C
Core Size
8-Bit
Speed
24MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
6
Program Memory Size
4KB (4K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
256 x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.25V
Data Converters
A/D 8x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
CY8C21123-24SXIKA Related Parts
CY88386PFV-GS-BND-EFE1
CY88386PFV-GS-BND-EFE1
Infineon Technologies
IC MICROCOMPUTER 4BIT 80LQFP
CY88386PMC-GS-BNDE1
CY88386PMC-GS-BNDE1
Infineon Technologies
IC MICROCOMPUTER 4BIT 80LQFP
CY89695BPFM-G-196-BNDE1
CY89695BPFM-G-196-BNDE1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89695BPFM-G-331E1
CY89695BPFM-G-331E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89695BPFM-G-352E1
CY89695BPFM-G-352E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-106-BNDE1
CY89697BPFM-G-106-BNDE1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-153-BNDE1
CY89697BPFM-G-153-BNDE1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-264E1
CY89697BPFM-G-264E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-332E1
CY89697BPFM-G-332E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-337E1
CY89697BPFM-G-337E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-338E1
CY89697BPFM-G-338E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY89697BPFM-G-344E1
CY89697BPFM-G-344E1
Infineon Technologies
IC MCU 8BIT FFMC-8L-0.5 64LQFP
CY8C21123-24SXIKA Compare Parts
  • CY8C21123-24SXIKA vs CY8C6347FMI-BLD43T
  • CY8C21123-24SXIKA vs CY8C6347FMI-BLD33T
  • CY8C21123-24SXIKA vs CY8C6347FMI-BLD13T
  • CY8C21123-24SXIKA vs CY8C6347BZI-BLD53
  • CY8C21123-24SXIKA vs CY8C6347BZI-BLD44
  • CY8C21123-24SXIKA vs CY8C6347BZI-BLD43
  • CY8C21123-24SXIKA vs CY8C6347BZI-BLD34
  • CY8C21123-24SXIKA vs CY8C6347BZI-BLD33
  • CY8C21123-24SXIKA vs CY8C6337BZI-BLF13
  • CY8C21123-24SXIKA vs CY8C6336BZI-BLF04
  • CY8C21123-24SXIKA vs CY8C6336BZI-BLF03
  • CY8C21123-24SXIKA vs CY8C6336BZI-BLD14
  • CY8C21123-24SXIKA vs CY8C6336BZI-BLD13
  • CY8C21123-24SXIKA vs CY8C6316BZI-BLF54
  • CY8C21123-24SXIKA vs CY8C6316BZI-BLF53
  • CY8C21123-24SXIKA vs CY8C6316BZI-BLF04
  • CY8C21123-24SXIKA vs CY8C6316BZI-BLF03
  • CY8C21123-24SXIKA vs CY8C624ABZI-S2D44T
  • CY8C21123-24SXIKA vs CY8C624ABZI-S2D14T
  • CY8C21123-24SXIKA vs CY8C624ABZI-S2D14
  • CY8C21123-24SXIKA vs CY8C624ABZI-S2D04T
  • CY8C21123-24SXIKA vs CY8C624ABZI-S2D04
  • CY8C21123-24SXIKA vs CY8C624AAZI-S2D14
  • CY8C21123-24SXIKA vs CY8C6248BZI-S2D44T
  • CY8C21123-24SXIKA vs CY8C6248BZI-S2D44
  • CY8C21123-24SXIKA vs CY8C6247FDI-D32T
  • CY8C21123-24SXIKA vs CY8C6247BZI-D54T
  • CY8C21123-24SXIKA vs CY8C6247BZI-D54
  • CY8C21123-24SXIKA vs CY8C6247BZI-D44T
  • CY8C21123-24SXIKA vs CY8C6247BZI-D44
  • CY8C21123-24SXIKA vs CY8C6247BZI-D34T
  • CY8C21123-24SXIKA vs CY8C6247BZI-D34
  • CY8C21123-24SXIKA vs CY8C6247BZI-AUD54
  • CY8C21123-24SXIKA vs CY8C6246BZI-D04T
  • CY8C21123-24SXIKA vs CY8C6246BZI-D04
  • CY8C21123-24SXIKA vs CY8C6245AZI-S3D72
  • CY8C21123-24SXIKA vs CY8C6245AZI-S3D62
  • CY8C21123-24SXIKA vs CY8C6245AZI-S3D42
  • CY8C21123-24SXIKA vs CY8C6245AZI-S3D12
  • CY8C21123-24SXIKA vs CY8C6245AZI-S3D02
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.