S34ML01G100TFA003
S34ML01G100TFA003
Discontinued
Description:  IC FLASH 1GBIT PARALLEL 48TSOP
Manufacturer:  Cypress Semiconductor
History Price: Discontinued at Digi-Key
In Stock: 30800
S34ML01G100TFA003 Specification
Specification
Part No
S34ML01G100TFA003
Category
Memory
Manufacturer
Cypress Semiconductor
Series
ML-1
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
FLASH
Technology
FLASH - NAND
Memory Size
1Gbit
Memory Organization
128M x 8
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
25ns
Access Time
-
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
48-TSOP
S34ML01G100TFA003 PDF Datasheet
S34ML01G100TFA003 Related Parts
S34ML01G100BHA000
S34ML01G100BHA000
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 63BGA
S34ML01G100BHA003
S34ML01G100BHA003
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 63BGA
S34ML01G100BHB000
S34ML01G100BHB000
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 63BGA
S34ML01G100BHB003
S34ML01G100BHB003
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 63BGA
S34ML01G100BHI000
S34ML01G100BHI000
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 63BGA
S34ML01G100BHI003
S34ML01G100BHI003
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 63BGA
S34ML01G100BHV000
S34ML01G100BHV000
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 63BGA
S34ML01G100BHV003
S34ML01G100BHV003
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 63BGA
S34ML01G100TFA000
S34ML01G100TFA000
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 48TSOP
S34ML01G100TFB000
S34ML01G100TFB000
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 48TSOP
S34ML01G100TFB003
S34ML01G100TFB003
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 48TSOP
S34ML01G100TFI000
S34ML01G100TFI000
Cypress Semiconductor
IC FLASH 1GBIT PARALLEL 48TSOP
S34ML01G100TFA003 Compare Parts
  • S34ML01G100TFA003 vs S34SL04G200BHV000
  • S34ML01G100TFA003 vs S34SL04G200BHI003
  • S34ML01G100TFA003 vs S34SL04G200BHI000
  • S34ML01G100TFA003 vs S34SL02G200BHV003
  • S34ML01G100TFA003 vs S34SL02G200BHV000
  • S34ML01G100TFA003 vs S34SL01G200BHI003
  • S34ML01G100TFA003 vs S34SL01G200BHI000
  • S34ML01G100TFA003 vs S34MS16G202BHI003
  • S34ML01G100TFA003 vs S34MS16G202BHI000
  • S34ML01G100TFA003 vs S34MS0XG100TFI000
  • S34ML01G100TFA003 vs S34MS08G201BHV000
  • S34ML01G100TFA003 vs S34MS08G201BHI003
  • S34ML01G100TFA003 vs S34MS08G201BHI000
  • S34ML01G100TFA003 vs S34MS08G201BHB003
  • S34ML01G100TFA003 vs S34MS08G201BHB000
  • S34ML01G100TFA003 vs S34MS08G201BHA003
  • S34ML01G100TFA003 vs S34MS08G201BHA000
  • S34ML01G100TFA003 vs S34MS04G204TFI013
  • S34ML01G100TFA003 vs S34MS04G204TFI010
  • S34ML01G100TFA003 vs S34MS04G204TFB013
  • S34ML01G100TFA003 vs S34MS04G204TFB010
  • S34ML01G100TFA003 vs S34MS04G204BHI013
  • S34ML01G100TFA003 vs S34MS04G204BHI010
  • S34ML01G100TFA003 vs S34MS04G200TFI003
  • S34ML01G100TFA003 vs S34MS04G200TFI000
  • S34ML01G100TFA003 vs S34MS04G200BHV003
  • S34ML01G100TFA003 vs S34MS04G200BHV000
  • S34ML01G100TFA003 vs S34MS04G200BHI903
  • S34ML01G100TFA003 vs S34MS04G200BHI900
  • S34ML01G100TFA003 vs S34MS04G200BHI003
  • S34ML01G100TFA003 vs S34MS04G200BHI000
  • S34ML01G100TFA003 vs S34MS04G200BHB003
  • S34ML01G100TFA003 vs S34MS04G200BHB000
  • S34ML01G100TFA003 vs S34MS04G200BHA003
  • S34ML01G100TFA003 vs S34MS04G200BHA000
  • S34ML01G100TFA003 vs S34MS04G100TFI900
  • S34ML01G100TFA003 vs S34MS04G100TFI003
  • S34ML01G100TFA003 vs S34MS04G100TFI000
  • S34ML01G100TFA003 vs S34MS04G100TFB003
  • S34ML01G100TFA003 vs S34MS04G100TFB000
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description