☰
DAB-002002
DAB-002002
Active
Description:  LINUX COMPUTE MODULE
Manufacturer:  DAB-Embedded
Datasheet:   DAB-002002 Datasheet
History Price: $42.00000
In Stock: 1440
DAB-002002 Specification
Specification
Part No
DAB-002002
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
DAB-Embedded
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU Core
Core Processor
ARM? Cortex?-A5
Co-Processor
-
Speed
-
Flash Size
-
RAM Size
1GB
Connector Type
-
Size / Dimension
0.790" L x 0.790" W (20.00mm x 20.00mm)
Operating Temperature
-40 ℃ ~ 85 ℃
DAB-002002 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!