DS21610QN
DS21610QN
Active
Description:  IC CLOCK RATE ADAPTER 28PLCC
Manufacturer:  Maxim Integrated
Datasheet:   DS21610QN Datasheet
History Price: $32.22000
In Stock: 1600
DS21610QN Specification
Specification
Part No
DS21610QN
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Rate Adapter
PLL
Yes
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
8.192MHz
Divider/Multiplier
Yes/No
Voltage - Supply
3.135V ~ 3.465V, 4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.5x11.5)
DS21610QN PDF Datasheet
DS21610QN Related Parts
DS21600N
DS21600N
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21600N+
DS21600N+
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21600SN
DS21600SN
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21600SN+
DS21600SN+
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21600SN+T&R
DS21600SN+T&R
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21600SN/T&R
DS21600SN/T&R
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21602N
DS21602N
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21602N+
DS21602N+
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21602SN
DS21602SN
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21602SN+
DS21602SN+
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21604N
DS21604N
Maxim Integrated
IC CLOCK RATE ADAPTER 8DIP
DS21604SN
DS21604SN
Maxim Integrated
IC CLOCK RATE ADAPTER 16SOIC
DS21610QN Compare Parts
  • DS21610QN vs DS21610SN+
  • DS21610QN vs DS21610SN
  • DS21610QN vs DS21610QN/T&R
  • DS21610QN vs DS21604SN
  • DS21610QN vs DS21604N
  • DS21610QN vs DS21602SN+
  • DS21610QN vs DS21602SN
  • DS21610QN vs DS21602N+
  • DS21610QN vs DS21602N
  • DS21610QN vs DS21600SN/T&R
  • DS21610QN vs DS21600SN+T&R
  • DS21610QN vs DS21600SN+
  • DS21610QN vs DS21600SN
  • DS21610QN vs DS21600N+
  • DS21610QN vs DS21600N
  • DS21610QN vs DS2178SN
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!