☰
DBRF5110C
DBRF5110C
Active
Description:  IC MOD CORTEX-A9 800MHZ 1GB
Manufacturer:  Dave Embedded Systems
Datasheet:   DBRF5110C Datasheet
History Price: $569.11000
In Stock: 4640
DBRF5110C Specification
Specification
Part No
DBRF5110C
Category
Embedded - Microcontrollers, Microprocessor, FPGA Modules
Manufacturer
Dave Embedded Systems
Series
BORA
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Module/Board Type
MPU, FPGA Core
Core Processor
ARM? Cortex?-A9, XC7Z020-3
Co-Processor
Artix-7
Speed
800MHz
Flash Size
1GB (NAND), 32MB (NOR)
RAM Size
1GB
Connector Type
3 x 140 Pins 0.6mm Pitch
Size / Dimension
-
Operating Temperature
0 ℃ ~ 70 ℃
DBRF5110C PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Beata Włodarczyk
Poland
5 stars
2026-09-17 23:11
Fast delivery and according to the description. Recommend.
Sarah Green
United States
5 stars
2026-09-17 23:00
Not yet tested but according to the photos
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered