☰
DFR0065
DFR0065
Active
Description:  USB 2.0 TO UART MODULE
Manufacturer:  DFRobot
Datasheet:   DFR0065 Datasheet
History Price: $12.90000
In Stock: 2740
DFR0065 Specification
Specification
Part No
DFR0065
Category
Interface - Modules
Manufacturer
DFRobot
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
USB
Function
USB 2.0 to UART
Interface
USB
Standards
-
Voltage - Supply
3.3V, 5V
Current - Supply
-
Operating Temperature
-
Package / Case
Module
Supplier Device Package
Module
DFR0065 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Jairo Nascimento
Brazil
5 stars
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.