AP1661MTR-G1
AP1661MTR-G1
Obsolete
Description:  IC PFC CTRLR BCM 8SOIC
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 2800
AP1661MTR-G1 Specification
Specification
Part No
AP1661MTR-G1
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Boundary Conduction (BCM)
Frequency - Switching
-
Current - Startup
50 μA
Voltage - Supply
14.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AP1661MTR-G1 PDF Datasheet
AP1661MTR-G1 Description

## Diodes Inc AP1661MTR-G1 Overview

The AP1661MTR-G1 from Diodes Inc. is a high-performance, low-dropout (LDO) regulator designed to provide stable, low-noise power output for sensitive analog and digital circuits. It is widely used in various applications requiring efficient and reliable voltage regulation, including communications devices, automotive systems, portable electronics, and consumer devices. This LDO regulator offers a combination of high efficiency, low quiescent current, and low dropout voltage, making it suitable for battery-powered applications and noise-sensitive systems.

## Key Specifications

* Type: Low Dropout Regulator (LDO)
* Package Type: SOT-23-5 (Small Outline Transistor)
* Input Voltage (Vin): 2.3 V to 6.0 V
* Output Voltage (Vout): 3.3 V (fixed)
* Dropout Voltage (Vdo): 40 mV (typical at 150 mA)
* Output Current (Iout): 150 mA
* Quiescent Current (Iq): 20 µA (typical, ultra-low current)
* Load Regulation: 0.03%/mA (typical)
* Line Regulation: 0.01%/V (typical)
* Output Noise (Vout): 15 µVRMS (at 10 Hz to 100 kHz)
* Thermal Shutdown: Yes
* Short-Circuit Protection: Yes
* Operating Temperature Range: -40°C to +125°C
* Package Dimensions: 2.9 mm x 1.6 mm x 1.0 mm (SOT-23-5)

## Features

1. Low Dropout Voltage: The AP1661MTR-G1 features a typical dropout voltage of only 40 mV at 150 mA output current, making it highly efficient, especially in battery-powered systems. This low dropout ensures that the regulator can maintain stable output voltage even when the input voltage is close to the desired output voltage.

2. Ultra-Low Quiescent Current: With a typical quiescent current of just 20 µA, the AP1661MTR-G1 is ideal for applications that require minimal power consumption, such as battery-operated devices and low-power IoT systems. The low quiescent current ensures that the regulator does not drain the battery unnecessarily when idle.

3. Stable and Low Noise Output: The AP1661MTR-G1 provides a low-noise output of just 15 µVRMS (measured from 10 Hz to 100 kHz), making it well-suited for sensitive analog applications, audio circuits, and other noise-sensitive systems. The low output noise ensures that the power supply does not interfere with the performance of other components in the system.

4. High Output Current Capability: Capable of delivering up to 150 mA of output current, this LDO is ideal for powering low-power digital and analog devices that require a steady and clean power supply.

5. Thermal Shutdown and Short-Circuit Protection: The AP1661MTR-G1 features built-in thermal shutdown and short-circuit protection, ensuring that the regulator operates safely under adverse conditions. These protections safeguard the regulator and the connected components from damage due to overheating or excessive current draw.

6. Compact SOT-23-5 Package: The regulator is housed in a compact SOT-23-5 package, which provides a small footprint and allows for integration into space-constrained designs, making it suitable for use in portable and handheld devices where board space is limited.

7. Wide Input Voltage Range: The device supports a wide input voltage range from 2.3 V to 6.0 V, allowing it to be used in a variety of applications with different voltage levels.

8. Excellent Load and Line Regulation: The AP1661MTR-G1 features excellent load regulation (0.03%/mA) and line regulation (0.01%/V), ensuring that the output voltage remains stable and unaffected by changes in input voltage or load conditions. This makes the regulator highly reliable for powering precision circuits.

## Applications

The AP1661MTR-G1 is suitable for a wide range of applications, including:

* Battery-Powered Devices: Ideal for applications such as wearable devices, smartphones, and portable electronics that require high efficiency and low power consumption to extend battery life.
* Automotive Systems: Used in automotive electronics for powering low-voltage systems, sensors, and communication modules, ensuring stable operation even with fluctuating input voltages.
* Noise-Sensitive Audio Circuits: Its low output noise makes it suitable for audio amplifiers, headphone drivers, and other analog circuits where power integrity is crucial.
* Industrial Sensors: The regulator can power low-power sensors and measurement devices that require stable and clean power to operate accurately.
* IoT Devices: In Internet of Things (IoT) systems, the AP1661MTR-G1 can power low-energy sensors and processors while minimizing power consumption and ensuring long battery life.

## Thermal and Mechanical Characteristics

* Thermal Resistance Junction to Ambient (RthJA): 250°C/W (typical)
* Moisture Sensitivity Level (MSL): 1 (indicating no sensitivity to moisture under standard storage conditions)
* Package Type: SOT-23-5
* Lead-Free: Yes (RoHS compliant)

## Conclusion

The AP1661MTR-G1 from Diodes Inc. is a highly efficient low-dropout regulator that combines low quiescent current, low dropout voltage, and low output noise in a compact form factor. Its features make it ideal for powering a wide range of devices, particularly in applications where battery life and noise immunity are critical. The AP1661MTR-G1 offers robust protection features, such as thermal shutdown and short-circuit protection, ensuring safe and reliable operation in various environments. With its excellent load and line regulation performance, it is a great choice for portable electronics, automotive systems, and noise-sensitive audio applications.
AP1661MTR-G1 Compare Parts
  • AP1661MTR-G1 vs AP1661P-E1
  • AP1661MTR-G1 vs AP1661MTR-E1
  • AP1661MTR-G1 vs AP1661AP-G1
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK