AP1661P-E1
AP1661P-E1
Obsolete
Description:  IC PFC CTRLR BCM 8DIP
Manufacturer:  Diodes Inc
Datasheet:   AP1661P-E1 Datasheet
History Price: Obsolete
In Stock: 19200
AP1661P-E1 Specification
Specification
Part No
AP1661P-E1
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Boundary Conduction (BCM)
Frequency - Switching
-
Current - Startup
50 μA
Voltage - Supply
14.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
AP1661P-E1 PDF Datasheet
AP1661P-E1 Description
Diodes Inc. AP1661P-E1 Overview

The AP1661P-E1 from Diodes Inc. is a versatile and high-performance linear voltage regulator designed to provide a stable output voltage with low dropout. This device is primarily used in power management applications, offering efficient regulation for sensitive electronic systems and devices. It is highly suitable for consumer electronics, automotive, and industrial applications where a reliable, low-noise power supply is required.

Key Features

* Low Dropout Voltage: The AP1661P-E1 features an ultra-low dropout voltage, allowing it to provide a stable output voltage even when the input voltage is close to the desired output level. This characteristic makes it ideal for battery-powered applications, where maximizing battery life is crucial.

* Wide Input Voltage Range: This device supports a wide input voltage range, making it adaptable to various power sources, including automotive, industrial, and consumer electronic systems.

* Stable Output Voltage: The AP1661P-E1 provides a stable and accurate output voltage with minimal ripple, ensuring the connected circuits operate reliably without fluctuations in power supply.

* Low Quiescent Current: Designed with low quiescent current, the AP1661P-E1 minimizes the drain on the power supply, improving overall efficiency and making it suitable for low-power devices and systems.

* Over-Current and Thermal Protection: The device is equipped with built-in over-current and thermal protection to safeguard against overheating and excessive current draw, providing reliable performance in various conditions.

Applications

* Consumer Electronics: The AP1661P-E1 is widely used in consumer electronics such as portable devices, cameras, and audio systems, where stable and low-noise power is essential.

* Automotive Systems: With its ability to operate over a wide voltage range, the AP1661P-E1 is also suitable for automotive applications, providing reliable voltage regulation for electronic control units (ECUs), infotainment systems, and sensors.

* Industrial Equipment: The device is used in industrial applications, including automation systems, power management modules, and communication equipment, where power stability and efficiency are critical.

* Battery-Powered Devices: The low dropout voltage and low quiescent current make this regulator particularly useful for battery-powered systems, where energy efficiency and long battery life are important considerations.

Electrical Specifications

* Input Voltage Range: 2.5V to 6.0V
* Output Voltage: Available in fixed output voltages of 3.3V, 5V, and adjustable options
* Output Current: Up to 1A (typical), with a high current capability to power a range of devices
* Dropout Voltage: Typically 40mV at 1A, depending on the output voltage setting
* Quiescent Current: 30µA (typical), enhancing energy efficiency
* Load Regulation: ±0.02%/mA (typical) for stable output across a range of loads
* Line Regulation: ±0.01%/V (typical), ensuring minimal variations in output voltage even with input voltage fluctuations
* Output Voltage Accuracy: ±2% (typical) over the specified operating conditions

Package Type

* Package: SOT-23-5, offering a compact and space-efficient solution suitable for various applications where board space is limited.

Protection Features

* Over-Current Protection (OCP): The AP1661P-E1 includes over-current protection that prevents the device from damage due to excessive current draw, ensuring system reliability and preventing thermal issues.

* Thermal Shutdown: In the event of excessive temperature rise, the thermal shutdown feature automatically disables the regulator to protect the device and the surrounding circuitry from heat-related damage.

* Short-Circuit Protection: The device also integrates short-circuit protection to avoid damage to the IC and the connected load in case of unexpected short-circuit events.

Conclusion

The AP1661P-E1 from Diodes Inc. is a robust and efficient linear voltage regulator offering excellent performance in a variety of applications, from consumer electronics to automotive and industrial systems. With features such as low dropout voltage, low quiescent current, and built-in protection mechanisms, the AP1661P-E1 is well-suited for powering sensitive electronic circuits while ensuring long-term reliability and safety. Its compact design and versatile output options make it an ideal solution for systems requiring stable, low-noise power.
AP1661P-E1 Compare Parts
  • AP1661P-E1 vs AP1661MTR-G1
  • AP1661P-E1 vs AP1661MTR-E1
  • AP1661P-E1 vs AP1661AP-G1
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK