☰
AP3012UKTR-E1
AP3012UKTR-E1
Obsolete
Description:  IC REG BOOST ADJ 500MA SOT23-5
Manufacturer:  Diodes Inc
History Price: Obsolete
In Stock: 7040
AP3012UKTR-E1 Specification
Specification
Part No
AP3012UKTR-E1
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.6V
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
29V
Current - Output
500mA (Switch)
Frequency - Switching
1.5MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
AP3012UKTR-E1 PDF Datasheet
AP3012UKTR-E1 Related Parts
AP3003S-12TRE1
AP3003S-12TRE1
Diodes Inc
IC REG BUCK 12V 3A TO263-5
AP3003S-3.3TRE1
AP3003S-3.3TRE1
Diodes Inc
IC REG BUCK 3.3V 3A TO263-5
AP3003S-5.0TRE1
AP3003S-5.0TRE1
Diodes Inc
IC REG BUCK 5V 3A TO263-5
AP3003S-ADJTRE1
AP3003S-ADJTRE1
Diodes Inc
IC REG BUCK ADJ 3A TO263-5
AP3003S-ADJTRG1
AP3003S-ADJTRG1
Diodes Inc
IC REG BUCK ADJ 3A TO263-5
AP3003T-12E1
AP3003T-12E1
Diodes Inc
IC REG BUCK TO220-5
AP3003T-3.3E1
AP3003T-3.3E1
Diodes Inc
IC REG BUCK TO220-5
AP3003T-5.0E1
AP3003T-5.0E1
Diodes Inc
IC REG BUCK TO220-5
AP3003T-ADJE1
AP3003T-ADJE1
Diodes Inc
IC REG BUCK TO220-5
AP3005MTR-G1
AP3005MTR-G1
Diodes Inc
IC REG BUCK ADJUSTABLE 2A 8SOIC
AP3012KTR-E1
AP3012KTR-E1
Diodes Inc
IC REG BOOST ADJ 500MA SOT23-5
AP3012KTR-G1
AP3012KTR-G1
Diodes Inc
IC REG BOOST ADJ 500MA SOT23-5
AP3012UKTR-E1 Compare Parts
  • AP3012UKTR-E1 vs AP3512EMTR-G1
  • AP3012UKTR-E1 vs AP3512EMPTR-G1
  • AP3012UKTR-E1 vs AP3503UHMPTR-G1
  • AP3012UKTR-E1 vs AP3503MPTR-G1
  • AP3012UKTR-E1 vs AP3503HMPTR-G1
  • AP3012UKTR-E1 vs AP3503FMPTR-G1
  • AP3012UKTR-E1 vs AP3503EMPTR-G1
  • AP3012UKTR-E1 vs AP3502UHMTR-G1
  • AP3012UKTR-E1 vs AP3502UFMTR-G1
  • AP3012UKTR-E1 vs AP3502MTR-G1
  • AP3012UKTR-E1 vs AP3502MPTR-G1
  • AP3012UKTR-E1 vs AP3502HMTR-G1
  • AP3012UKTR-E1 vs AP3502FMTR-G1
  • AP3012UKTR-E1 vs AP3502EMTR-G1
  • AP3012UKTR-E1 vs AP3445W6-7
  • AP3012UKTR-E1 vs AP3445LW6-7
  • AP3012UKTR-E1 vs AP3441SHE-7B
  • AP3012UKTR-E1 vs AP3441LSHE-7B
  • AP3012UKTR-E1 vs AP3440FNTR-G1
  • AP3012UKTR-E1 vs AP3436DNTR-G1
  • AP3012UKTR-E1 vs AP3436ADNTR-G1
  • AP3012UKTR-E1 vs AP3435MPTR-G1
  • AP3012UKTR-E1 vs AP3435DNTR-G1
  • AP3012UKTR-E1 vs AP3433FNTR-G1
  • AP3012UKTR-E1 vs AP3432DNTR-G1
  • AP3012UKTR-E1 vs AP3431MTR-G1
  • AP3012UKTR-E1 vs AP3429KTTR-G1
  • AP3012UKTR-E1 vs AP3429AKTTR-G1
  • AP3012UKTR-E1 vs AP3428WT-7
  • AP3012UKTR-E1 vs AP3428KTTR-G1
  • AP3012UKTR-E1 vs AP3428DNTR-G1
  • AP3012UKTR-E1 vs AP3428AWT-7
  • AP3012UKTR-E1 vs AP3428AKTTR-G1
  • AP3012UKTR-E1 vs AP3427MDNTR-G1
  • AP3012UKTR-E1 vs AP3427DNTR-G1
  • AP3012UKTR-E1 vs AP3422DNTR-G1
  • AP3012UKTR-E1 vs AP3421ADNTR-G1
  • AP3012UKTR-E1 vs AP3419KTTR-G1
  • AP3012UKTR-E1 vs AP3418KTR-G1
  • AP3012UKTR-E1 vs AP3417MKTR-G1
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give