AP9101CAK-AGTRG1
AP9101CAK-AGTRG1
Active
Description:  IC BATT PROT LI-ION 1CELL SOT25
Manufacturer:  Diodes Inc
History Price: $0.12746
In Stock: 25020
AP9101CAK-AGTRG1 Specification
Specification
Part No
AP9101CAK-AGTRG1
Category
PMIC - Battery Management
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over Voltage
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-25
AP9101CAK-AGTRG1 PDF Datasheet
AP9101CAK-AGTRG1 Related Parts
AP9101CAK-AATRG1
AP9101CAK-AATRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-ABTRG1
AP9101CAK-ABTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-ACTRG1
AP9101CAK-ACTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-ADTRG1
AP9101CAK-ADTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AETRG1
AP9101CAK-AETRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AFTRG1
AP9101CAK-AFTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AHTRG1
AP9101CAK-AHTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AITRG1
AP9101CAK-AITRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AJTRG1
AP9101CAK-AJTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AKTRG1
AP9101CAK-AKTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-ALTRG1
AP9101CAK-ALTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AMTRG1
AP9101CAK-AMTRG1
Diodes Inc
IC BATT PROT LI-ION 1CELL SOT25
AP9101CAK-AGTRG1 Description
The Diodes Inc AP9101CAK-AGTRG1 is a high-performance, adjustable linear voltage regulator designed for applications that require efficient power management with low dropout voltage. This device is particularly suitable for battery-operated devices, portable electronics, and other low-power applications where size and efficiency are critical. Below is a detailed overview of its specifications, features, and typical applications.

## General Overview

- Product Type: Adjustable Linear Voltage Regulator
- Model Number: AP9101CAK-AGTRG1
- Manufacturer: Diodes Incorporated

## Key Specifications

1. Input Voltage Range:
- The AP9101CAK-AGTRG1 can operate with an input voltage range of 2.5 V to 6.5 V. This wide input range makes it compatible with various power supply sources.

2. Output Voltage:
- The output voltage can be adjusted between 1.2 V and 5.5 V using external resistors, providing flexibility for different applications.

3. Maximum Output Current:
- This linear regulator is capable of delivering a maximum output current of 300 mA, which is suitable for powering low to moderate load applications.

4. Dropout Voltage:
- The dropout voltage of the device is typically around 200 mV at 300 mA output current. This low dropout performance is advantageous when the input voltage is only slightly above the output voltage, ensuring efficient operation.

5. Quiescent Current:
- The AP9101CAK-AGTRG1 has a low quiescent current of 35 µA, contributing to improved battery life in portable applications.

6. Line Regulation:
- It offers excellent line regulation, typically around 0.1%/V, ensuring stable output voltage despite variations in input voltage.

7. Load Regulation:
- Load regulation is specified at 1%, maintaining a consistent output voltage across varying load conditions.

8. Thermal Protection:
- The regulator includes built-in thermal shutdown protection, preventing overheating and ensuring safe operation under high load conditions.

9. Package Type:
- The device is available in a SOT-23 package, a compact form factor that is ideal for space-constrained applications.

10. Operating Temperature Range:
- The operating temperature range for this regulator is from -40°C to +125°C, making it suitable for harsh environmental conditions.

## Features

- Adjustable Output Voltage:
- The ability to adjust the output voltage using external resistors allows designers to customize the regulator for specific application requirements.

- Low Noise:
- The AP9101CAK-AGTRG1 is designed to provide low output noise, making it ideal for sensitive applications such as RF and analog circuits.

- Fast Transient Response:
- This regulator features a fast transient response, ensuring stable output during sudden load changes.

- Easy Implementation:
- The device is designed for simple circuit integration, facilitating straightforward implementation in various applications.

## Applications

The Diodes Inc AP9101CAK-AGTRG1 is suitable for a variety of applications, including:

- Battery-Powered Devices: Ideal for smartphones, tablets, and other portable electronics that require efficient power management and low dropout voltage.
- Consumer Electronics: Used in various consumer products, including digital cameras, wearable devices, and home appliances, providing stable power supply.
- Industrial Applications: Employed in industrial control systems, sensor networks, and automation equipment where precise voltage regulation is critical.
- Automotive Electronics: Suitable for automotive applications, including infotainment systems and control modules, operating reliably under various environmental conditions.
- Communication Equipment: Commonly found in telecommunication devices that require regulated power for signal processing and transmission.

## Conclusion

The Diodes Inc AP9101CAK-AGTRG1 is a versatile and efficient adjustable linear voltage regulator that meets the demanding requirements of modern electronic devices. With its wide input voltage range, low dropout voltage, and adjustable output, it provides designers with the flexibility needed for a variety of applications. Its low quiescent current, built-in thermal protection, and compact package make it an excellent choice for battery-powered and space-constrained designs, ensuring reliable and efficient performance across diverse applications.
AP9101CAK-AGTRG1 Compare Parts
  • AP9101CAK-AGTRG1 vs AP9221SA-CC-HAC-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AN-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AN-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AM-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AM-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AL-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AL-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AK-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AK-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AJ-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AJ-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AI-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AI-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AH-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AH-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AG-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AG-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AF-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AF-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AE-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AE-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AD-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AD-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AC-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AC-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AB-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AB-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AA-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214LA-AA-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214L-AN-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214L-AN-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214L-AM-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214L-AM-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214L-AL-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214L-AL-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214L-AK-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214L-AK-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214L-AJ-HSBR-7
  • AP9101CAK-AGTRG1 vs AP9214L-AJ-HSB-7
  • AP9101CAK-AGTRG1 vs AP9214L-AI-HSBR-7
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.