AZ1084CD-ADJTRG1
AZ1084CD-ADJTRG1
Active
Description:  IC REG LINEAR POS ADJ 5A TO252-3
Manufacturer:  Diodes Inc
History Price: $0.55000
In Stock: 49600
AZ1084CD-ADJTRG1 Specification
Specification
Part No
AZ1084CD-ADJTRG1
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
12V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
10.5V
Voltage Dropout (Max)
1.5V @ 4.5A
Current - Output
5A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
72dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
TO-252-3
AZ1084CD-ADJTRG1 PDF Datasheet
AZ1084CD-ADJTRG1 Related Parts
AZ1084CD-1.5TRG1
AZ1084CD-1.5TRG1
Diodes Inc
IC REG LINEAR 1.5V 5A TO252-2
AZ1084CD-1.8TRG1
AZ1084CD-1.8TRG1
Diodes Inc
IC REG LINEAR 1.8V 5A TO252-2
AZ1084CD-2.5TRG1
AZ1084CD-2.5TRG1
Diodes Inc
IC REG LINEAR 2.5V 5A TO252-2
AZ1084CD-3.3TRG1
AZ1084CD-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO252-2
AZ1084CD-5.0TRG1
AZ1084CD-5.0TRG1
Diodes Inc
IC REG LINEAR 5V 5A TO252-2
AZ1084CS-1.5TRE1
AZ1084CS-1.5TRE1
Diodes Inc
IC REG LINEAR 1.5V 5A TO263
AZ1084CS-1.8TRE1
AZ1084CS-1.8TRE1
Diodes Inc
IC REG LINEAR 1.8V 5A TO263
AZ1084CS-2.5TRE1
AZ1084CS-2.5TRE1
Diodes Inc
IC REG LINEAR 2.5V 5A TO263
AZ1084CS-3.3TRE1
AZ1084CS-3.3TRE1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-3.3TRG1
AZ1084CS-3.3TRG1
Diodes Inc
IC REG LINEAR 3.3V 5A TO263
AZ1084CS-5.0TRE1
AZ1084CS-5.0TRE1
Diodes Inc
IC REG LINEAR 5V 5A TO263
AZ1084CS-ADJTRE1
AZ1084CS-ADJTRE1
Diodes Inc
IC REG LINEAR POS ADJ 5A TO263
AZ1084CD-ADJTRG1 Description
The AZ1084CD-ADJTRG1 is a high-performance adjustable voltage regulator manufactured by Diodes Incorporated. It is designed to provide a stable output voltage with a high current capacity, making it suitable for a variety of applications, including power management in consumer electronics, telecommunications, and industrial equipment. Below is a detailed overview of its specifications and features.

## Key Features:

1. Adjustable Output Voltage: The AZ1084CD-ADJTRG1 allows for an adjustable output voltage ranging from 1.25V to 5.0V, providing flexibility for different applications.

2. High Output Current: This voltage regulator can deliver up to 5A of output current, making it suitable for high-power applications.

3. Low Dropout Voltage: The device features a low dropout voltage of approximately 1.5V at full load, which is beneficial for battery-powered devices where efficiency is critical.

4. Thermal Protection: The AZ1084CD-ADJTRG1 includes built-in thermal protection, which prevents the device from overheating and ensures reliable operation under varying load conditions.

5. Short-Circuit Protection: This regulator is equipped with short-circuit protection, safeguarding the device and the connected load in case of a fault condition.

6. Wide Operating Temperature Range: The device operates effectively over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments.

7. TO-220 Package: The AZ1084CD-ADJTRG1 is available in a TO-220 package, which provides good thermal performance and ease of mounting.

## Electrical Specifications:

- Input Voltage Range: 7V to 15V
- Output Voltage Range: 1.25V to 5.0V (adjustable)
- Output Current: Up to 5A
- Dropout Voltage: 1.5V (at 5A load)
- Line Regulation: 0.2% (typical)
- Load Regulation: 0.5% (typical)
- Quiescent Current: 10mA (typical)
- Ripple Rejection: 70dB (typical at 1kHz)

## Application Areas:

The AZ1084CD-ADJTRG1 is suitable for various applications, including:

- Power supplies for microcontrollers and digital circuits
- Battery chargers
- Post-regulation for switching power supplies
- Power management in automotive applications
- Industrial automation systems

## Conclusion:

The AZ1084CD-ADJTRG1 from Diodes Inc. is a versatile and reliable adjustable voltage regulator that meets the demands of modern electronic applications. With its high output current capability, low dropout voltage, and built-in protection features, it is an excellent choice for designers looking to implement efficient power management solutions in their products. Whether in consumer electronics, telecommunications, or industrial systems, the AZ1084CD-ADJTRG1 provides the performance and reliability needed for today%27s applications.
AZ1084CD-ADJTRG1 Compare Parts
  • AZ1084CD-ADJTRG1 vs AZ1117T-5.0E1
  • AZ1084CD-ADJTRG1 vs AZ1117T-3.3E1
  • AZ1084CD-ADJTRG1 vs AZ1117S-ADJTRE1
  • AZ1084CD-ADJTRG1 vs AZ1117S-ADJE1
  • AZ1084CD-ADJTRG1 vs AZ1117S-5.0TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117S-5.0E1
  • AZ1084CD-ADJTRG1 vs AZ1117S-3.3TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117S-3.3E1
  • AZ1084CD-ADJTRG1 vs AZ1117R-ADJTRG1
  • AZ1084CD-ADJTRG1 vs AZ1117R-ADJTRE1
  • AZ1084CD-ADJTRG1 vs AZ1117R-5.0TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117R-3.3TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117R-1.8TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117R-1.2TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117R-1.2TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117IH-ADJTRG1
  • AZ1084CD-ADJTRG1 vs AZ1117IH-5.0TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117IH-3.3TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117IH-2.5TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117IH-1.8TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117IH-1.5TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117IH-1.2TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117ID-ADJTRG1
  • AZ1084CD-ADJTRG1 vs AZ1117ID-5.0TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117ID-3.3TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117ID-2.5TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117ID-1.8TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117ID-1.5TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117ID-1.2TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117H-ADJTRG1
  • AZ1084CD-ADJTRG1 vs AZ1117H-ADJTRE1
  • AZ1084CD-ADJTRG1 vs AZ1117H-5.0TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117H-5.0TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117H-3.3TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117H-3.3TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117H-2.5TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117H-2.5TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117H-1.8TRG1
  • AZ1084CD-ADJTRG1 vs AZ1117H-1.8TRE1
  • AZ1084CD-ADJTRG1 vs AZ1117H-1.5TRG1
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.