AZ386MTR-G1
AZ386MTR-G1
Obsolete
Description:  IC AMP CLASS AB MONO 1W 8SOIC
Manufacturer:  Diodes Inc
Datasheet:   AZ386MTR-G1 Datasheet
History Price: Obsolete
In Stock: 400
AZ386MTR-G1 Specification
Specification
Part No
AZ386MTR-G1
Category
Linear - Amplifiers - Audio
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1W x 1 @ 32Ohm
Voltage - Supply
4V ~ 16V
Features
-
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 70 ℃
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
AZ386MTR-G1 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything