Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Diodes Inc DPS1035FIA-13
DPS1035FIA-13
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH 1:1 V-QFN4040-17
Manufacturer:
Diodes Inc
Datasheet:
DPS1035FIA-13 Datasheet
History Price: $1.60000
In Stock: 880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DPS1035FIA-13 Specification
Specification
Part No
DPS1035FIA-13
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Diodes Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
-
Output Type
-
Interface
On/Off
Voltage - Load
4.5V ~ 24V
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
3.5A
Rds On (Typ)
30mOhm
Input Type
-
Features
Load Discharge, Status Flag
Fault Protection
Over Temperature, Over Voltage, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
V-QFN4040-17
Package / Case
17-VFQFN Exposed Pad
DPS1035FIA-13 PDF Datasheet
DPS1035FIA-13 Datasheet
Click and Download: DPS1035FIA-13 Datasheet
DPS1035FIA-13 Related Parts
DPS1113FIA-13
Diodes Inc
IC PWR SWITCH 1:1 V-QFN4040-17
DPS1133FIA-13
Diodes Inc
IC PWR SWITCH 1:1 V-QFN4040-17
DPS1135FIA-13
Diodes Inc
IC PWR SWITCH N-CH V-QFN4040-17
DPS1113FIA-13-01
Diodes Inc
PD SWITCH V-QFN4040-17 T&R 4K
DPS1133FIAQ-13
Diodes Inc
PD SWITCH V-QFN4040-17 T&R 4K
DPS1155FEA-13
Diodes Inc
PD SWITCH V-QFN3025-20(TYPE_A) T
DPS1035FIA-13 Compare Parts
DPS1035FIA-13 vs DPS1133FIA-13
DPS1035FIA-13 vs DPS1113FIA-13
DPS1035FIA-13 vs DPS1155FEA-13
DPS1035FIA-13 vs DPS1133FIAQ-13
DPS1035FIA-13 vs DPS1113FIA-13-01
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.