☰
PS8A0010WE
PS8A0010WE
Obsolete
Description:  HEATER CONTROLLER SO-8
Manufacturer:  Diodes Inc
Datasheet:   PS8A0010WE Datasheet
History Price: Obsolete
In Stock: 48640
PS8A0010WE Specification
Specification
Part No
PS8A0010WE
Category
PMIC - Power Management - Specialized
Manufacturer
Diodes Inc
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
PS8A0010WE Related Parts
PS8A0004PE
PS8A0004PE
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0004PEX
PS8A0004PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0004WE
PS8A0004WE
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0004WEX
PS8A0004WEX
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0011PE
PS8A0011PE
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0011PEX
PS8A0011PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0011WE
PS8A0011WE
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0011WEX
PS8A0011WEX
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0012PE
PS8A0012PE
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0012PEX
PS8A0012PEX
Diodes Inc
HEATER CONTROLLER DIP-8
PS8A0012WE
PS8A0012WE
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0012WEX
PS8A0012WEX
Diodes Inc
HEATER CONTROLLER SO-8
PS8A0010WE Compare Parts
  • PS8A0010WE vs PS8A0132SWE
  • PS8A0010WE vs PS8A0132RWEX
  • PS8A0010WE vs PS8A0132RWE
  • PS8A0010WE vs PS8A0132BWE
  • PS8A0010WE vs PS8A0132BPEX
  • PS8A0010WE vs PS8A0132BPE
  • PS8A0010WE vs PS8A0132AWEX
  • PS8A0010WE vs PS8A0132AWE
  • PS8A0010WE vs PS8A0132APEX
  • PS8A0010WE vs PS8A0132APE
  • PS8A0010WE vs PS8A0130BWE
  • PS8A0010WE vs PS8A0130BPEX
  • PS8A0010WE vs PS8A0130BPE
  • PS8A0010WE vs PS8A0108PEX
  • PS8A0010WE vs PS8A0108PE
  • PS8A0010WE vs PS8A0107WEX
  • PS8A0010WE vs PS8A0107WE
  • PS8A0010WE vs PS8A0103WEX
  • PS8A0010WE vs PS8A0103WE
  • PS8A0010WE vs PS8A0103PEX
  • PS8A0010WE vs PS8A0103PE
  • PS8A0010WE vs PS8A0102BWEX
  • PS8A0010WE vs PS8A0102BWE
  • PS8A0010WE vs PS8A0102AWEX
  • PS8A0010WE vs PS8A0102AWE
  • PS8A0010WE vs PS8A0101BWEX
  • PS8A0010WE vs PS8A0101BWE
  • PS8A0010WE vs PS8A0101AWEX
  • PS8A0010WE vs PS8A0101AWE
  • PS8A0010WE vs PS8A0099GWEX
  • PS8A0010WE vs PS8A0099GWE
  • PS8A0010WE vs PS8A0095WEX
  • PS8A0010WE vs PS8A0095WE
  • PS8A0010WE vs PS8A0095PEX
  • PS8A0010WE vs PS8A0095PE
  • PS8A0010WE vs PS8A0094WEX
  • PS8A0010WE vs PS8A0094WE
  • PS8A0010WE vs PS8A0094PEX
  • PS8A0010WE vs PS8A0094PE
  • PS8A0010WE vs PS8A0090WEX
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious