☰
EL1537BIREZ
EL1537BIREZ
Active
Description:  IC ADSL2+LINE DRVR 2CH 28-HTSSOP
Manufacturer:  Elantec Semiconductor
Datasheet:   EL1537BIREZ Datasheet
History Price: $3.64000
In Stock: 16000
EL1537BIREZ Specification
Specification
Part No
EL1537BIREZ
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Elantec Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
ADSL2
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
?2V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-HTSSOP
EL1537BIREZ PDF Datasheet
EL1537BIREZ Related Parts
EL1503ACL
EL1503ACL
Renesas Electronics
IC DRIVER 2/0 24QFN
EL1503ACL-T13
EL1503ACL-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
EL1503ACL-T7
EL1503ACL-T7
Renesas Electronics
IC DRIVER 2/0 24QFN
EL1503ACLZ
EL1503ACLZ
Renesas Electronics
IC DRIVER 2/0 24QFN
EL1503ACLZ-T13
EL1503ACLZ-T13
Renesas Electronics
IC DRIVER 2/0 24QFN
EL1503ACLZ-T7
EL1503ACLZ-T7
Renesas Electronics
IC DRIVER 2/0 24QFN
EL1503ACM
EL1503ACM
Renesas Electronics
IC DRIVER 2/0 20SO
EL1503ACM-T13
EL1503ACM-T13
Intersil
IC DRIVER 2/0 20SO
EL1503ACM-T13
EL1503ACM-T13
Renesas Electronics
IC DRIVER 2/0 20SO
EL1503ACMZ
EL1503ACMZ
Renesas Electronics
IC DRIVER 2/0 20SO
EL1503ACMZ-T13
EL1503ACMZ-T13
Renesas Electronics
IC DRIVER 2/0 20SO
EL1506CM-T13
EL1506CM-T13
Renesas Electronics
IC DRIVER 2/0 24SO
EL1537BIREZ Compare Parts
  • EL1537BIREZ vs EL1537IREZ-T13
  • EL1537BIREZ vs EL1537IREZ
  • EL1537BIREZ vs EL1537IREZ
  • EL1537BIREZ vs EL1537IRE-T7
  • EL1537BIREZ vs EL1537IRE-T13
  • EL1537BIREZ vs EL1537IRE
  • EL1537BIREZ vs EL1537AIREZ-T13
  • EL1537BIREZ vs EL1537AIREZ
  • EL1537BIREZ vs EL1529ILZ-T7
  • EL1537BIREZ vs EL1529ILZ-T13
  • EL1537BIREZ vs EL1529ILZ
  • EL1537BIREZ vs EL1529IL-T7
  • EL1537BIREZ vs EL1529IL-T13
  • EL1537BIREZ vs EL1529IL-T13
  • EL1537BIREZ vs EL1529IL
  • EL1537BIREZ vs EL1528CREZ-T7
  • EL1537BIREZ vs EL1528CREZ-T13
  • EL1537BIREZ vs EL1528CREZ
  • EL1537BIREZ vs EL1528CRE-T7
  • EL1537BIREZ vs EL1528CRE-T13
  • EL1537BIREZ vs EL1528CRE
  • EL1537BIREZ vs EL1528CRE
  • EL1537BIREZ vs EL1528CLZ-T7
  • EL1537BIREZ vs EL1528CLZ-T13
  • EL1537BIREZ vs EL1528CLZ-T13
  • EL1537BIREZ vs EL1528CLZ
  • EL1537BIREZ vs EL1528CL-T7
  • EL1537BIREZ vs EL1528CL-T13
  • EL1537BIREZ vs EL1528CL
  • EL1537BIREZ vs EL1527CREZ-T7
  • EL1537BIREZ vs EL1527CREZ-T13
  • EL1537BIREZ vs EL1527CREZ
  • EL1537BIREZ vs EL1527CRE-T7
  • EL1537BIREZ vs EL1527CRE-T13
  • EL1537BIREZ vs EL1527CRE
  • EL1537BIREZ vs EL1526ILZ-T7
  • EL1537BIREZ vs EL1526ILZ-T13
  • EL1537BIREZ vs EL1526ILZ
  • EL1537BIREZ vs EL1526IL-T7
  • EL1537BIREZ vs EL1526IL-T13
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!