UP1966E
UP1966E
Active
Description:  IC GATE DRVR HALF-BRIDGE 12WLCSP
Manufacturer:  EPC
Datasheet:   UP1966E Datasheet
History Price: $3.60000
In Stock: 48000
UP1966E Specification
Specification
Part No
UP1966E
Category
PMIC - Gate Drivers
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
Half-Bridge
Channel Type
Independent
Number of Drivers
2
Gate Type
Enhanced Mode GaN FET
Voltage - Supply
4.5V ~ 5.5V
Logic Voltage - VIL, VIH
0.5V, 2.3V
Current - Peak Output (Source, Sink)
7.1A, 12.5A
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
85 V
Rise / Fall Time (Typ)
8ns, 4ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-UFBGA, WLCSP
Supplier Device Package
12-WLCSP-B (1.6x1.6)
UP1966E PDF Datasheet
UP1966E Description
The EPC UP1966E is a high-performance, low-voltage, and high-efficiency power management integrated circuit (PMIC) designed for various applications, including power supply systems, battery management, and energy harvesting. This device is manufactured by EPC (Efficient Power Conversion Corporation) and is part of their family of power management solutions that leverage advanced technology to deliver superior performance in compact form factors.

## Overview

The UP1966E is specifically designed to provide efficient power conversion in applications that require low voltage and high current. It integrates several key features that enhance its performance, including a synchronous buck converter, low quiescent current, and a wide input voltage range. The device is suitable for powering microcontrollers, sensors, and other low-power devices in portable and battery-operated applications.

## Key Features

1. Synchronous Buck Converter: The UP1966E features a synchronous buck converter topology, which allows for high efficiency during power conversion. This topology minimizes switching losses and improves overall performance, making it ideal for applications where power efficiency is critical.

2. Wide Input Voltage Range: The device supports a wide input voltage range, typically from 2.5V to 5.5V, allowing it to be used in various power supply scenarios, including battery-powered devices and USB-powered applications.

3. High Output Current: The UP1966E can deliver a high output current, typically up to 3A, making it suitable for applications that require significant power without compromising efficiency.

4. Low Quiescent Current: The device is designed to operate with low quiescent current, which is essential for battery-operated applications where power conservation is crucial. This feature helps extend battery life by minimizing power consumption during idle periods.

5. Integrated Protection Features: The UP1966E includes several built-in protection features, such as overcurrent protection, thermal shutdown, and under-voltage lockout. These features enhance the reliability and safety of the device in various operating conditions.

6. Compact Package: The UP1966E is available in a compact package, which is ideal for space-constrained applications. Its small footprint allows for easy integration into various designs without taking up excessive board space.

7. Adjustable Output Voltage: The output voltage of the UP1966E can be easily adjusted using external resistors, providing flexibility in design and allowing it to meet specific application requirements.

## Specifications

- Input Voltage Range: 2.5V to 5.5V
- Output Voltage Range: Adjustable (typically 0.8V to 5V)
- Maximum Output Current: 3A
- Efficiency: Up to 95% (depending on load conditions)
- Quiescent Current: Typically 10µA
- Switching Frequency: 1.2MHz (typical)
- Operating Temperature Range: -40°C to +125°C
- Package Type: Available in a compact QFN package (e.g., 3mm x 3mm)

## Applications

The EPC UP1966E is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for portable electronics, wearables, and IoT devices that require efficient power management to extend battery life.
- Microcontroller Power Supply: Provides stable power to microcontrollers and other digital devices, ensuring reliable operation in various applications.
- Energy Harvesting Systems: Can be used in energy harvesting applications where power needs to be efficiently converted from sources like solar cells or thermoelectric generators.
- USB-Powered Devices: Suitable for applications that require USB power input, providing efficient voltage regulation for connected devices.

## Conclusion

The EPC UP1966E is a highly efficient and versatile power management integrated circuit that offers a range of features suitable for various applications. Its synchronous buck converter topology, wide input voltage range, and low quiescent current make it an excellent choice for battery-operated and portable devices. With integrated protection features and a compact package, the UP1966E provides a reliable solution for engineers and designers looking to implement efficient power management in their projects. Whether used in consumer electronics, industrial applications, or energy harvesting systems, the UP1966E continues to be a popular choice for high-performance power management solutions.
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!