☰
RTC-62421B
RTC-62421B
Obsolete
Description:  IC RTC CLK/CALENDAR PAR 18DIP
Manufacturer:  Epson Electronics
Datasheet:   RTC-62421B Datasheet
History Price: Obsolete
In Stock: 38080
RTC-62421B Specification
Specification
Part No
RTC-62421B
Category
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Clock/Calendar
Features
Leap Year
Memory Size
-
Time Format
HH:MM:SS (12/24 hr)
Date Format
YY-MM-DD-dd
Interface
Parallel
Voltage - Supply
4.5V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
1.8μA ~ 3μA @ 2V ~ 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-DIP
RTC-62421B PDF Datasheet
RTC-62421B Related Parts
RTC-4543SA:A0
RTC-4543SA:A0
Epson Electronics
IC RTC CLK/CALENDAR SER 14SOP
RTC-4543SA:A0 ROHS
RTC-4543SA:A0 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 14SOP
RTC-4543SB:A
RTC-4543SB:A
Epson Electronics
IC RTC CLK/CALENDAR SER 18SOP
RTC-4543SB:B3 ROHS
RTC-4543SB:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 18SOP
RTC-4574JE:B ROHS
RTC-4574JE:B ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 20VSOJ
RTC-4574JE:B3 ROHS
RTC-4574JE:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 20VSOJ
RTC-4574NB:B ROHS
RTC-4574NB:B ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 22SON
RTC-4574NB:B3 ROHS
RTC-4574NB:B3 ROHS
Epson Electronics
IC RTC CLK/CALENDAR SER 22SON
RTC-62421A
RTC-62421A
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421A:ROHS
RTC-62421A:ROHS
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421B:ROHS
RTC-62421B:ROHS
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-63421B
RTC-63421B
Epson Electronics
IC RTC CLK/CALENDAR PAR 18DIP
RTC-62421B Description
The Epson Electronics RTC-62421B is a real-time clock (RTC) module designed for use in various electronic applications that require accurate timekeeping. This device is particularly useful in systems where maintaining precise time is critical, such as in embedded systems, consumer electronics, and industrial applications. Below is a detailed introduction to the RTC-62421B, including its specifications and parameters.

## Overview

The RTC-62421B is a highly integrated real-time clock that provides accurate timekeeping functions, including seconds, minutes, hours, day, date, month, and year. It is designed to operate with low power consumption, making it suitable for battery-operated devices. The RTC features a built-in oscillator and can maintain time even during power outages, thanks to its backup battery capability.

## Specifications

1. Timekeeping Functions:
- The RTC-62421B can keep track of time in seconds, minutes, hours, day of the week, date, month, and year. It supports leap year calculations, ensuring accurate date tracking.

2. Power Supply:
- Operating Voltage: The RTC operates with a supply voltage range of 1.8V to 5.5V, making it compatible with a wide range of microcontrollers and digital systems.
- Backup Battery Voltage: The device can be powered by a backup battery (typically a coin cell) to maintain timekeeping during power outages. The backup voltage range is typically around 1.5V to 3.0V.

3. Current Consumption:
- The RTC-62421B is designed for low power consumption, with typical operating current in the range of 0.5 µA to 1 µA during battery backup mode. This low power requirement is essential for extending battery life in portable applications.

4. Oscillator:
- The RTC features a built-in 32.768 kHz crystal oscillator, which provides the necessary clock signal for accurate timekeeping. The oscillator is designed for stability and reliability over a wide temperature range.

5. Temperature Range:
- The operating temperature range for the RTC-62421B is typically from -40°C to +85°C, making it suitable for use in various environmental conditions, including industrial applications.

6. Interface:
- The RTC-62421B communicates with microcontrollers via a standard I2C (Inter-Integrated Circuit) interface. This allows for easy integration into existing systems and simplifies communication between the RTC and the host microcontroller.

7. Alarm and Timer Functions:
- The device includes programmable alarm functions, allowing users to set alarms for specific times. It also features timer functions that can be used for various applications, such as scheduling tasks or events.

8. Package Type:
- The RTC-62421B is typically available in a compact surface-mount package, which facilitates easy integration into printed circuit boards (PCBs) and helps save space in electronic designs.

9. RoHS Compliance:
- The RTC-62421B is compliant with the RoHS directive, ensuring that it does not contain hazardous substances such as lead, mercury, and cadmium, making it environmentally friendly.

## Applications

The Epson RTC-62421B is suitable for a wide range of applications, including:

- Embedded Systems: Used in microcontroller-based systems that require accurate timekeeping for scheduling and event management.
- Consumer Electronics: Employed in devices such as digital clocks, home appliances, and wearable technology where precise time tracking is essential.
- Industrial Automation: Utilized in control systems and monitoring equipment that require time-stamped data for logging and analysis.
- Telecommunications: Used in communication devices that need to maintain accurate time for synchronization purposes.

## Conclusion

The Epson Electronics RTC-62421B is a reliable and efficient real-time clock module that meets the demands of modern electronic applications. With its accurate timekeeping capabilities, low power consumption, and wide operating voltage range, it is an excellent choice for engineers and designers looking for high-performance timekeeping solutions in their circuits. Its compatibility with I2C communication, alarm functions, and RoHS compliance further enhance its appeal for use in a variety of applications across different industries.
RTC-62421B Compare Parts
  • RTC-62421B vs RTC-8564NB:BB ROHS
  • RTC-62421B vs RTC-8564NB:B3 ROHS
  • RTC-62421B vs RTC-8564JE:ROHS
  • RTC-62421B vs RTC-8564JE:BB ROHS
  • RTC-62421B vs RTC-8564JE:B3:ROHS
  • RTC-62421B vs RTC-8564JE:B0 ROHS
  • RTC-62421B vs RTC-8564JE:3
  • RTC-62421B vs RTC-8564JE0:ROHS
  • RTC-62421B vs RTC-7301SF:B3 ROHS
  • RTC-62421B vs RTC-7301SF:B0 ROHS
  • RTC-62421B vs RTC-7301SF:B ROHS
  • RTC-62421B vs RTC-7301DG:B ROHS
  • RTC-62421B vs RTC-72423B:ROHS
  • RTC-62421B vs RTC-72423B:3
  • RTC-62421B vs RTC-72423B:PURE SN
  • RTC-62421B vs RTC-72423B3:PURE SN
  • RTC-62421B vs RTC-72423B3:ROHS
  • RTC-62421B vs RTC-72423B0:PURE SN
  • RTC-62421B vs RTC-72423B
  • RTC-62421B vs RTC-72423A:3:ROHS
  • RTC-62421B vs RTC-72423A:3
  • RTC-62421B vs RTC-72423A:2
  • RTC-62421B vs RTC-72423A:ROHS
  • RTC-62421B vs RTC-72423A:PURE SN
  • RTC-62421B vs RTC-72423A3:PURE SN
  • RTC-62421B vs RTC-72423A0:ROHS
  • RTC-62421B vs RTC-72423A0:PURE SN
  • RTC-62421B vs RTC-72423A
  • RTC-62421B vs RTC-72421B:ROHS
  • RTC-62421B vs RTC-72421B:PURE SN
  • RTC-62421B vs RTC-72421B
  • RTC-62421B vs RTC-72421A:ROHS
  • RTC-62421B vs RTC-72421A:PURE SN
  • RTC-62421B vs RTC-72421A
  • RTC-62421B vs RTC-63421B
  • RTC-62421B vs RTC-62421B:ROHS
  • RTC-62421B vs RTC-62421A:ROHS
  • RTC-62421B vs RTC-62421A
  • RTC-62421B vs RTC-4574NB:B3 ROHS
  • RTC-62421B vs RTC-4574NB:B ROHS
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.