☰
RX8130CE:BB
RX8130CE:BB
Active
Description:  IC RTC TIME EVENT REC I2C 10SMD
Manufacturer:  Epson Electronics
Datasheet:   RX8130CE:BB Datasheet
History Price: $2.14970
In Stock: 38720
RX8130CE:BB Specification
Specification
Part No
RX8130CE:BB
Category
Clock/Timing - Real Time Clocks
Manufacturer
Epson Electronics
Series
RX8130CE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Type
Time Event Recorder
Features
Alarm
Memory Size
-
Time Format
-
Date Format
-
Interface
I2C
Voltage - Supply
1.25V ~ 5.5V
Voltage - Supply, Battery
-
Current - Timekeeping (Max)
0.5μA @ 3V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-SMD, No Lead
Supplier Device Package
10-SMD
RX8130CE:BB Related Parts
RX8010SJ:B3 PURE SN
RX8010SJ:B3 PURE SN
Epson Electronics
IC RTC CLOCK/CALENDAR I2C 8SOP
RX8010SJ:BB PURE SN
RX8010SJ:BB PURE SN
Epson Electronics
IC RTC CLOCK/CALENDAR I2C 8SOP
RX8111CE A0
RX8111CE A0
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE A3
RX8111CE A3
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE AB
RX8111CE AB
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE B0
RX8111CE B0
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE B3
RX8111CE B3
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8111CE BB
RX8111CE BB
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8130CE B0
RX8130CE B0
Epson Electronics
IC RTC TIME EVENT REC I2C 10SMD
RX8130CE:B3
RX8130CE:B3
Epson Electronics
IC RTC EVENT REC I2C MODULE
RX8804CE XA3
RX8804CE XA3
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8804CE XB0
RX8804CE XB0
Epson Electronics
IC RTC CLK/CALENDAR I2C 10SMD
RX8130CE:BB Compare Parts
  • RX8130CE:BB vs RX8900SA:UC0 PURE SN
  • RX8130CE:BB vs RX8900SA:UB3 PURE SN
  • RX8130CE:BB vs RX8900SA:UB0 PURE SN
  • RX8130CE:BB vs RX8900SA:UA3 PURE SN
  • RX8130CE:BB vs RX8900SA:UA0 PURE SN
  • RX8130CE:BB vs RX8900CE:UBB
  • RX8130CE:BB vs RX8900CE:UB6
  • RX8130CE:BB vs RX8900CE:UB3
  • RX8130CE:BB vs RX8900CE:UB0
  • RX8130CE:BB vs RX8900CE:UAB
  • RX8130CE:BB vs RX8900CE:UA3
  • RX8130CE:BB vs RX8900CE:UA0
  • RX8130CE:BB vs RX8804CE XB3
  • RX8130CE:BB vs RX8804CE XB0
  • RX8130CE:BB vs RX8804CE XA3
  • RX8130CE:BB vs RX8130CE:B3
  • RX8130CE:BB vs RX8130CE B0
  • RX8130CE:BB vs RX8111CE BB
  • RX8130CE:BB vs RX8111CE B3
  • RX8130CE:BB vs RX8111CE B0
  • RX8130CE:BB vs RX8111CE AB
  • RX8130CE:BB vs RX8111CE A3
  • RX8130CE:BB vs RX8111CE A0
  • RX8130CE:BB vs RX8010SJ:BB PURE SN
  • RX8130CE:BB vs RX8010SJ:B3 PURE SN
  • RX8130CE:BB vs RX8901CE XS B06
  • RX8130CE:BB vs RX8901CE XS A06
  • RX8130CE:BB vs RX8901CE XB B06
  • RX8130CE:BB vs RX8901CE XB A06
  • RX8130CE:BB vs RX8900SA:UCB PURE SN
  • RX8130CE:BB vs RX8900SA:UBB PURE SN
  • RX8130CE:BB vs RX8900SA:UAB PURE SN
  • RX8130CE:BB vs RX8900CEUCB
  • RX8130CE:BB vs RX8900CEUC3
  • RX8130CE:BB vs RX8804CE XBB
  • RX8130CE:BB vs RX8804CE XAB
  • RX8130CE:BB vs RX8804CE XA0
  • RX8130CE:BB vs RX8130CE B6
  • RX8130CE:BB vs RX8111CE B6
  • RX8130CE:BB vs RX8111CE A6
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!