Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Epson Electronics S1C17W22F00B100
S1C17W22F00B100
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 64KB FLASH 128TQFP
Manufacturer:
Epson Electronics
Datasheet:
S1C17W22F00B100 Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
S1C17W22F00B100 Specification
Specification
Part No
S1C17W22F00B100
Category
Embedded - Microcontrollers
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
S1C17
Core Size
16-Bit
Speed
4.2MHz
Connectivity
I2C, IrDA, SPI, UART/USART
Peripherals
LCD, PWM, RFC, WDT
Number of I/O
41
Program Memory Size
64KB (64K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
128-TQFP
Supplier Device Package
-
S1C17W22F00B100 PDF Datasheet
S1C17W22F00B100 Datasheet
Click and Download: S1C17W22F00B100 Datasheet
S1C17W22F00B100 Related Parts
S1C17F57F401100
Epson Electronics
IC MCU 16BIT 32KB FLASH 128LQFP
S1C17M12F101100
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17M13F101100
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W03F101100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W03F101100-250
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W03F102100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W03F102100-490
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W04F101100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W04F101100-250
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W04F102100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W04F102100-490
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W15F002100
Epson Electronics
IC MCU 16BIT 64KB FLASH 100QFP
S1C17W22F00B100 Compare Parts
S1C17W22F00B100 vs S1C17W18F103100-119
S1C17W22F00B100 vs S1C17W18F103100
S1C17W22F00B100 vs S1C17W18F102100-260
S1C17W22F00B100 vs S1C17W18F102100
S1C17W22F00B100 vs S1C17W18F101100-90
S1C17W22F00B100 vs S1C17W18F101100
S1C17W22F00B100 vs S1C17W15F003100
S1C17W22F00B100 vs S1C17W15F002100
S1C17W22F00B100 vs S1C17W04F102100-490
S1C17W22F00B100 vs S1C17W04F102100
S1C17W22F00B100 vs S1C17W04F101100-250
S1C17W22F00B100 vs S1C17W04F101100
S1C17W22F00B100 vs S1C17W03F102100-490
S1C17W22F00B100 vs S1C17W03F102100
S1C17W22F00B100 vs S1C17W03F101100-250
S1C17W22F00B100 vs S1C17W03F101100
S1C17W22F00B100 vs S1C17M13F101100
S1C17W22F00B100 vs S1C17M12F101100
S1C17W22F00B100 vs S1C17F57F401100
S1C17W22F00B100 vs S1C6F016F401100
S1C17W22F00B100 vs S1C31W74B201000-348
S1C17W22F00B100 vs S1C31D01F101000 -119
S1C17W22F00B100 vs S1C31D01F101000
S1C17W22F00B100 vs S1C31D01D101000
S1C17W22F00B100 vs S1C31D01B10210B
S1C17W22F00B100 vs S1C31D01B101000
S1C17W22F00B100 vs S1C17W36F001100-40
S1C17W22F00B100 vs S1C17W36F001100
S1C17W22F00B100 vs S1C17W35F001100-40
S1C17W22F00B100 vs S1C17W35F001100
S1C17W22F00B100 vs S1C17W34F001100-40
S1C17W22F00B100 vs S1C17W34F001100
S1C17W22F00B100 vs S1C17W23F101100-90
S1C17W22F00B100 vs S1C17W22F101100-90
S1C17W22F00B100 vs S1C17W22D101100
S1C17W22F00B100 vs S1C17W22D00B000
S1C17W22F00B100 vs S1C17W16F102100-90
S1C17W22F00B100 vs S1C17W16F102100
S1C17W22F00B100 vs S1C17W15F005100-160
S1C17W22F00B100 vs S1C17W15F005100
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed