S1C17W36F001100-40
S1C17W36F001100-40
Active
Description:  16-BIT MCU 4.2MHZ 384KB FLASH 16
Manufacturer:  Epson Electronics
History Price: $14.59100
In Stock: 48400
S1C17W36F001100-40 Specification
Specification
Part No
S1C17W36F001100-40
Category
Embedded - Microcontrollers
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
S1C17
Core Size
16-Bit
Speed
4.2MHz
Connectivity
I2C, IrDA, SSI, UART/USART
Peripherals
LCD, POR, PWM, Voltage Detect, WDT
Number of I/O
52
Program Memory Size
384KB (384K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
16K x 8
Voltage - Supply (Vcc/Vdd)
1.2V ~ 3.6V
Data Converters
A/D 8x12b SAR
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Package / Case
-
Supplier Device Package
-
S1C17W36F001100-40 PDF Datasheet
S1C17W36F001100-40 Related Parts
S1C17F57F401100
S1C17F57F401100
Epson Electronics
IC MCU 16BIT 32KB FLASH 128LQFP
S1C17M12F101100
S1C17M12F101100
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17M13F101100
S1C17M13F101100
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W03F101100
S1C17W03F101100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W03F101100-250
S1C17W03F101100-250
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W03F102100
S1C17W03F102100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W03F102100-490
S1C17W03F102100-490
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W04F101100
S1C17W04F101100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W04F101100-250
S1C17W04F101100-250
Epson Electronics
IC MCU 16BIT 16KB FLASH 48TQFP
S1C17W04F102100
S1C17W04F102100
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W04F102100-490
S1C17W04F102100-490
Epson Electronics
IC MCU 16BIT 32KB FLASH 48TQFP
S1C17W15F002100
S1C17W15F002100
Epson Electronics
IC MCU 16BIT 64KB FLASH 100QFP
S1C17W36F001100-40 Compare Parts
  • S1C17W36F001100-40 vs S1C17W18F103100-119
  • S1C17W36F001100-40 vs S1C17W18F103100
  • S1C17W36F001100-40 vs S1C17W18F102100-260
  • S1C17W36F001100-40 vs S1C17W18F102100
  • S1C17W36F001100-40 vs S1C17W18F101100-90
  • S1C17W36F001100-40 vs S1C17W18F101100
  • S1C17W36F001100-40 vs S1C17W15F003100
  • S1C17W36F001100-40 vs S1C17W15F002100
  • S1C17W36F001100-40 vs S1C17W04F102100-490
  • S1C17W36F001100-40 vs S1C17W04F102100
  • S1C17W36F001100-40 vs S1C17W04F101100-250
  • S1C17W36F001100-40 vs S1C17W04F101100
  • S1C17W36F001100-40 vs S1C17W03F102100-490
  • S1C17W36F001100-40 vs S1C17W03F102100
  • S1C17W36F001100-40 vs S1C17W03F101100-250
  • S1C17W36F001100-40 vs S1C17W03F101100
  • S1C17W36F001100-40 vs S1C17M13F101100
  • S1C17W36F001100-40 vs S1C17M12F101100
  • S1C17W36F001100-40 vs S1C17F57F401100
  • S1C17W36F001100-40 vs S1C6F016F401100
  • S1C17W36F001100-40 vs S1C31W74B201000-348
  • S1C17W36F001100-40 vs S1C31D01F101000 -119
  • S1C17W36F001100-40 vs S1C31D01F101000
  • S1C17W36F001100-40 vs S1C31D01D101000
  • S1C17W36F001100-40 vs S1C31D01B10210B
  • S1C17W36F001100-40 vs S1C31D01B101000
  • S1C17W36F001100-40 vs S1C17W36F001100
  • S1C17W36F001100-40 vs S1C17W35F001100-40
  • S1C17W36F001100-40 vs S1C17W35F001100
  • S1C17W36F001100-40 vs S1C17W34F001100-40
  • S1C17W36F001100-40 vs S1C17W34F001100
  • S1C17W36F001100-40 vs S1C17W23F101100-90
  • S1C17W36F001100-40 vs S1C17W22F101100-90
  • S1C17W36F001100-40 vs S1C17W22F00B100
  • S1C17W36F001100-40 vs S1C17W22D101100
  • S1C17W36F001100-40 vs S1C17W22D00B000
  • S1C17W36F001100-40 vs S1C17W16F102100-90
  • S1C17W36F001100-40 vs S1C17W16F102100
  • S1C17W36F001100-40 vs S1C17W15F005100-160
  • S1C17W36F001100-40 vs S1C17W15F005100
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed