S1D13C00B00C10B
S1D13C00B00C10B
Active
Description:  S1D13C00 MEMORY DISPLAY CONTROLL
Manufacturer:  Epson Electronics
History Price: $2.39400
In Stock: 12400
S1D13C00B00C10B Specification
Specification
Part No
S1D13C00B00C10B
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Interface
Applications
Video Display
Standards
-
Control Interface
I2C, SPI
Voltage - Supply
1.8V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
64-WFBGA, WLCSP
Supplier Device Package
64-WCSP (3.45x3.45)
S1D13C00B00C10B Related Parts
S1D13505F00A200
S1D13505F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13517F00A100
S1D13517F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13700F01A100
S1D13700F01A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13700F02A100
S1D13700F02A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 64TQFP
S1D13701F00A100
S1D13701F00A100
Epson Electronics
IC OLED CONTROLLER/MEMORY 64-QFP
S1D13706F00A200
S1D13706F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 100TQFP
S1D13709F00A100-119
S1D13709F00A100-119
Epson Electronics
IC VIDEO GRAPHIC CNTL 80TQFP14
S1D13719F00A100
S1D13719F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP
S1D13742F01A200
S1D13742F01A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13743F00A200
S1D13743F00A200
Epson Electronics
IC VIDEO GRAPHIC CNTL 144QFP
S1D13746B01B600
S1D13746B01B600
Epson Electronics
IC VIDEO GRAPHIC CNTL 100FBGA
S1D13746F01A600
S1D13746F01A600
Epson Electronics
IC VIDEO GRAPHIC CNTL 128QFP15
S1D13C00B00C10B Compare Parts
  • S1D13C00B00C10B vs S1D13L04F00A100
  • S1D13C00B00C10B vs S1D13L02F00A100
  • S1D13C00B00C10B vs S1D13L01F00A100
  • S1D13C00B00C10B vs S1D13A05F00A100
  • S1D13C00B00C10B vs S1D13781F00A100
  • S1D13C00B00C10B vs S1D13748F00A100
  • S1D13C00B00C10B vs S1D13748B00B10B
  • S1D13C00B00C10B vs S1D13748B00B100
  • S1D13C00B00C10B vs S1D13746F01A600
  • S1D13C00B00C10B vs S1D13746B01B600
  • S1D13C00B00C10B vs S1D13743F00A200
  • S1D13C00B00C10B vs S1D13742F01A200
  • S1D13C00B00C10B vs S1D13719F00A100
  • S1D13C00B00C10B vs S1D13709F00A100-119
  • S1D13C00B00C10B vs S1D13706F00A200
  • S1D13C00B00C10B vs S1D13701F00A100
  • S1D13C00B00C10B vs S1D13700F02A100
  • S1D13C00B00C10B vs S1D13700F01A100
  • S1D13C00B00C10B vs S1D13517F00A100
  • S1D13C00B00C10B vs S1D13505F00A200
  • S1D13C00B00C10B vs S1D15722D01B000
  • S1D13C00B00C10B vs S1D15721D01B000
  • S1D13C00B00C10B vs S1D15712D01B000
  • S1D13C00B00C10B vs S1D15711D00B000
  • S1D13C00B00C10B vs S1D15710D11B000
  • S1D13C00B00C10B vs S1D15710D10B000
  • S1D13C00B00C10B vs S1D13U11F00A100-60
  • S1D13C00B00C10B vs S1D13U11F00A100
  • S1D13C00B00C10B vs S1D13T04F10E100
  • S1D13C00B00C10B vs S1D13L04F00A100-36
  • S1D13C00B00C10B vs S1D13L03F00A100-40
  • S1D13C00B00C10B vs S1D13L03F00A100
  • S1D13C00B00C10B vs S1D13L02F00A100-36
  • S1D13C00B00C10B vs S1D13L01F00A100-90
  • S1D13C00B00C10B vs S1D13C00F00C100-160
  • S1D13C00B00C10B vs S1D13C00F00C100
  • S1D13C00B00C10B vs S1D13A05B00B200-240
  • S1D13C00B00C10B vs S1D13A04F00A100-90
  • S1D13C00B00C10B vs S1D13A04B00B200-240
  • S1D13C00B00C10B vs S1D13A03B00B200
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase