S2D13513B01B100-119
S2D13513B01B100-119
Obsolete
Description:  IC VIDEO GRAPHIC CNTL 256BGA
Manufacturer:  Epson Electronics
History Price: Obsolete
In Stock: 23200
S2D13513B01B100-119 Specification
Specification
Part No
S2D13513B01B100-119
Category
Linear - Video Processing
Manufacturer
Epson Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Controller
Applications
-
Standards
-
Control Interface
Serial
Voltage - Supply
1.8V ~ 3.3V
Mounting Type
Surface Mount
Package / Case
256-LBGA
Supplier Device Package
256-PBGA (17x17)
S2D13513B01B100-119 PDF Datasheet
S2D13513B01B100-119 Related Parts
S2D13515B00B100
S2D13515B00B100
Epson Electronics
IC VIDEO GRAPHIC CNTL 256BGA
S2D13719F00A200
S2D13719F00A200
Epson Electronics
IC VIDEO GRAPHIC LCD CTRL 80QFP
S2D13P04F00A100
S2D13P04F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 100QFP15
S2D13513B01B100
S2D13513B01B100
Epson Electronics
IC GRAPHIC LCD CTRLR
S2D13513F01A100
S2D13513F01A100
Epson Electronics
IC GRAPHIC LCD CTRLR
S2D13515F00A100
S2D13515F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 256QFP
S2D13515F00A100-36
S2D13515F00A100-36
Epson Electronics
IC VIDEO GRAPHIC CNTL 256QFP22
S2D13719F00A200-36
S2D13719F00A200-36
Epson Electronics
IC VIDEO GRAPHIC CNTL 208QFP22
S2D13782F00A100
S2D13782F00A100
Epson Electronics
IC VIDEO GRAPHIC CNTL 100QFP
S2D13P04B00B100
S2D13P04B00B100
Epson Electronics
IC VIDEO GRAPHIC CNTL 121FBGA
S2D13P04B00B100-240
S2D13P04B00B100-240
Epson Electronics
IC VIDEO GRAPHIC CNTL 121FBGA
S2D13P04F00A100-90
S2D13P04F00A100-90
Epson Electronics
IC VIDEO GRAPHIC CNTL 100QFP15
S2D13513B01B100-119 Compare Parts
  • S2D13513B01B100-119 vs S2D13719F00A200
  • S2D13513B01B100-119 vs S2D13515B00B100
  • S2D13513B01B100-119 vs S2D13P04F00A100-90
  • S2D13513B01B100-119 vs S2D13P04B00B100-240
  • S2D13513B01B100-119 vs S2D13P04B00B100
  • S2D13513B01B100-119 vs S2D13782F00A100
  • S2D13513B01B100-119 vs S2D13719F00A200-36
  • S2D13513B01B100-119 vs S2D13515F00A100-36
  • S2D13513B01B100-119 vs S2D13515F00A100
  • S2D13513B01B100-119 vs S2D13513F01A100
  • S2D13513B01B100-119 vs S2D13513B01B100
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.