100352QC
100352QC
Active
Description:  IC BUFF NON-INVERT -5.7V 28PLCC
Manufacturer:  Fairchild Semiconductor
Datasheet:   100352QC Datasheet
History Price: $3.60000
In Stock: 30980
100352QC Specification
Specification
Part No
100352QC
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
8
Input Type
-
Output Type
-
Current - Output High, Low
100mA, -
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
100352QC PDF Datasheet
100352QC Related Parts
100112DC
100112DC
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112DCQR
100112DCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100112FCQR
100112FCQR
National Semiconductor
INVERTER/BUFFER, 100K SERIES
100113J-MIL
100113J-MIL
National Semiconductor
PERIPHERAL DRIVER, ECL100K
100122DCQR
100122DCQR
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122J-MIL
100122J-MIL
National Semiconductor
IC BUFF NON-INVERT -5.7V 24CDIP
100122W-MIL
100122W-MIL
National Semiconductor
IC BUFFER NON-INVERT -5.7V 24CFP
100123DCQR
100123DCQR
National Semiconductor
BUS DRIVER, 100K SERIES
100170DCQR
100170DCQR
National Semiconductor
DECODER/DRIVER, 100K SERIES
100170J-MIL
100170J-MIL
National Semiconductor
DECODER/DRIVER, 100K SERIES
100313DC
100313DC
Fairchild Semiconductor
IC BUFF INVT/NON-IN -5.7V 24CDIP
100313FM-MLS
100313FM-MLS
National Semiconductor
IC BUFF INVT/NON-INV -5.7V 24CFP
100352QC Description
Overview of Fairchild Semiconductor 100352QC

The Fairchild Semiconductor 100352QC is a high-speed, low-power quad comparator designed for a variety of applications, including signal conditioning, data acquisition, and analog-to-digital conversion. This device is particularly well-suited for use in consumer electronics, automotive systems, and industrial applications where precision and speed are critical.

Key Specifications

- Number of Comparators: The 100352QC features four independent comparators in a single package, allowing for compact designs and efficient use of board space.
- Supply Voltage: It operates over a wide supply voltage range of 3V to 15V, making it versatile for different system requirements.
- Input Voltage Range: The input common-mode voltage range extends from -0.3V to V+ - 2V, ensuring compatibility with a variety of signal levels.
- Output Type: The device provides a push-pull output, which allows for faster switching and better drive capability compared to open-collector outputs.
- Propagation Delay: The typical propagation delay is around 30 ns at a supply voltage of 5V, enabling high-speed applications.

Functional Features

- Low Power Consumption: The 100352QC is designed for low power operation, with a typical supply current of 1.5 mA per comparator, making it suitable for battery-operated devices.
- High Speed: With a fast response time, the device can handle high-frequency signals, making it ideal for applications requiring quick signal processing.
- Hysteresis: The comparators can be configured with hysteresis, which helps to eliminate noise and provide stable switching in noisy environments.

Applications

The versatility of the 100352QC makes it suitable for a wide range of applications, including:

- Signal Conditioning: Used in signal processing circuits to compare analog signals and generate digital outputs.
- Data Acquisition Systems: Employed in systems that require precise measurement and conversion of analog signals to digital formats.
- Automotive Applications: Integrated into automotive systems for monitoring and control functions, such as temperature and pressure sensing.

Package Information

The 100352QC is available in a SOIC-14 package, which provides a compact footprint for easy integration into printed circuit boards (PCBs). This package type is favored for its thermal performance and ease of handling during assembly.

Conclusion

The Fairchild Semiconductor 100352QC is a reliable and efficient quad comparator that meets the demands of modern electronic systems. With its low power consumption, high-speed performance, and versatile applications, it is an excellent choice for engineers looking to implement effective signal processing solutions in their designs. Whether in consumer electronics, automotive applications, or industrial systems, this device provides the necessary features to ensure optimal performance and reliability.
100352QC Compare Parts
  • 100352QC vs 100322QCX
  • 100352QC vs 100322QC
  • 100352QC vs 100322PC
  • 100352QC vs 100319QI
  • 100352QC vs 100319QC
  • 100352QC vs 100313QI
  • 100352QC vs 100313QCX
  • 100352QC vs 100313QC
  • 100352QC vs 100313PC
  • 100352QC vs 100313FM-MLS
  • 100352QC vs 100313DC
  • 100352QC vs 100170J-MIL
  • 100352QC vs 100170DCQR
  • 100352QC vs 100123DCQR
  • 100352QC vs 100122W-MIL
  • 100352QC vs 100122J-MIL
  • 100352QC vs 100122DCQR
  • 100352QC vs 100113J-MIL
  • 100352QC vs 100112FCQR
  • 100352QC vs 100112DCQR
  • 100352QC vs 100112DC
  • 100352QC vs 100352PC
  • 100352QC vs 100123W-MIL
  • 100352QC vs 100122FC
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.