74AC163SC
74AC163SC
Obsolete
Description:  IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   74AC163SC Datasheet
History Price: $0.20000
In Stock: 40400
74AC163SC Specification
Specification
Part No
74AC163SC
Category
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
Series
74AC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Synchronous
Timing
Synchronous
Count Rate
140 MHz
Trigger Type
Positive Edge
Voltage - Supply
2 V ~ 6 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
74AC163SC PDF Datasheet
74AC163SC Related Parts
74AC11191DW
74AC11191DW
Rochester Electronics
BINARY COUNTER
74AC161MTC
74AC161MTC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTC
74AC161MTC
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTCX
74AC161MTCX
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTR
74AC161MTR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
74AC161PC
74AC161PC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16DIP
74AC161PC
74AC161PC
onsemi
IC BINARY COUNTER 4-BIT 16DIP
74AC161SC
74AC161SC
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SCX
74AC161SCX
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SCX
74AC161SCX
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SJ
74AC161SJ
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJ
74AC161SJ
onsemi
IC BINARY COUNTER 4-BIT 16SOP
74AC163SC Compare Parts
  • 74AC163SC vs 74AHC1G4215GW-Q10H
  • 74AC163SC vs 74AHC1G4214GWH
  • 74AC163SC vs 74AHC1G4214GW-Q10H
  • 74AC163SC vs 74AHC1G4214GW-Q100125
  • 74AC163SC vs 74AHC1G4214GW,125
  • 74AC163SC vs 74AHC1G4212GWH
  • 74AC163SC vs 74AHC1G4212GWH
  • 74AC163SC vs 74AHC1G4212GW125
  • 74AC163SC vs 74AHC1G4212GW-Q10H
  • 74AC163SC vs 74AHC1G4210GWH
  • 74AC163SC vs 74AHC1G4210GW125
  • 74AC163SC vs 74AHC1G4210GW-Q10H
  • 74AC163SC vs 74AHC1G4208GWH
  • 74AC163SC vs 74AHC1G4208GW-Q10H
  • 74AC163SC vs 74ACT163TTR
  • 74AC163SC vs 74ACT163SJX
  • 74AC163SC vs 74ACT163SJ
  • 74AC163SC vs 74ACT163SJ
  • 74AC163SC vs 74ACT163SCX
  • 74AC163SC vs 74ACT163SCX
  • 74AC163SC vs 74ACT163SC
  • 74AC163SC vs 74ACT163SC
  • 74AC163SC vs 74ACT163PC
  • 74AC163SC vs 74ACT163PC
  • 74AC163SC vs 74ACT163MTR
  • 74AC163SC vs 74ACT163MTCX
  • 74AC163SC vs 74ACT163MTC
  • 74AC163SC vs 74ACT161SJX
  • 74AC163SC vs 74ACT161SJX
  • 74AC163SC vs 74ACT161SJ
  • 74AC163SC vs 74ACT161SJ
  • 74AC163SC vs 74ACT161SCX
  • 74AC163SC vs 74ACT161SCX
  • 74AC163SC vs 74ACT161SC
  • 74AC163SC vs 74ACT161SC
  • 74AC163SC vs 74ACT161PC
  • 74AC163SC vs 74ACT161PC
  • 74AC163SC vs 74ACT161MTR
  • 74AC163SC vs 74ACT161MTCX
  • 74AC163SC vs 74ACT161MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads