Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Fairchild Semiconductor 74ACT163SC
74ACT163SC
Obsolete
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16SOIC
Manufacturer:
Fairchild Semiconductor
Datasheet:
74ACT163SC Datasheet
History Price: $0.20000
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74ACT163SC Specification
Specification
Part No
74ACT163SC
Category
Logic - Counters, Dividers
Manufacturer
Fairchild Semiconductor
Series
74ACT
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Synchronous
Timing
Synchronous
Count Rate
140 MHz
Trigger Type
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
74ACT163SC PDF Datasheet
74ACT163SC Datasheet
Click and Download: 74ACT163SC Datasheet
74ACT163SC Related Parts
74AC11191DW
Rochester Electronics
BINARY COUNTER
74AC161MTC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTC
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTCX
onsemi
IC BINARY COUNTER 4-BIT 16TSSOP
74AC161MTR
STMicroelectronics
IC BINARY COUNTER 4-BIT 16SO
74AC161PC
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16DIP
74AC161PC
onsemi
IC BINARY COUNTER 4-BIT 16DIP
74AC161SC
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SCX
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SCX
onsemi
IC BINARY COUNTER 4-BIT 16SOIC
74AC161SJ
Fairchild Semiconductor
IC BINARY COUNTER 4-BIT 16SOP
74AC161SJ
onsemi
IC BINARY COUNTER 4-BIT 16SOP
74ACT163SC Compare Parts
74ACT163SC vs 74AHC1G4215GW-Q10H
74ACT163SC vs 74AHC1G4214GWH
74ACT163SC vs 74AHC1G4214GW-Q10H
74ACT163SC vs 74AHC1G4214GW-Q100125
74ACT163SC vs 74AHC1G4214GW,125
74ACT163SC vs 74AHC1G4212GWH
74ACT163SC vs 74AHC1G4212GWH
74ACT163SC vs 74AHC1G4212GW125
74ACT163SC vs 74AHC1G4212GW-Q10H
74ACT163SC vs 74AHC1G4210GWH
74ACT163SC vs 74AHC1G4210GW125
74ACT163SC vs 74AHC1G4210GW-Q10H
74ACT163SC vs 74AHC1G4208GWH
74ACT163SC vs 74AHC1G4208GW-Q10H
74ACT163SC vs 74ACT163TTR
74ACT163SC vs 74ACT163SJX
74ACT163SC vs 74ACT163SJ
74ACT163SC vs 74ACT163SJ
74ACT163SC vs 74ACT163SCX
74ACT163SC vs 74ACT163SCX
74ACT163SC vs 74ACT163PC
74ACT163SC vs 74ACT163PC
74ACT163SC vs 74ACT163MTR
74ACT163SC vs 74ACT163MTCX
74ACT163SC vs 74ACT163MTC
74ACT163SC vs 74ACT161SJX
74ACT163SC vs 74ACT161SJX
74ACT163SC vs 74ACT161SJ
74ACT163SC vs 74ACT161SJ
74ACT163SC vs 74ACT161SCX
74ACT163SC vs 74ACT161SCX
74ACT163SC vs 74ACT161SC
74ACT163SC vs 74ACT161SC
74ACT163SC vs 74ACT161PC
74ACT163SC vs 74ACT161PC
74ACT163SC vs 74ACT161MTR
74ACT163SC vs 74ACT161MTCX
74ACT163SC vs 74ACT161MTC
74ACT163SC vs 74ACT11593NT
74ACT163SC vs 74ACT11590DW
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping