Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Fairchild Semiconductor 74LCX00SJ
74LCX00SJ
Obsolete
Logic - Gates and Inverters
Description:
IC GATE NAND 4CH 2-INP 14SOP
Manufacturer:
Fairchild Semiconductor
Datasheet:
74LCX00SJ Datasheet
History Price: $0.19000
In Stock: 400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
74LCX00SJ Specification
Specification
Part No
74LCX00SJ
Category
Logic - Gates and Inverters
Manufacturer
Fairchild Semiconductor
Series
74LCX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
2V ~ 3.6V
Current - Quiescent (Max)
10 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.7V ~ 0.8V
Input Logic Level - High
1.7V ~ 2V
Max Propagation Delay @ V, Max CL
5.2ns @ 3.3V, 50pF
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Supplier Device Package
14-SOP
Package / Case
14-SOIC (0.209", 5.30mm Width)
74LCX00SJ PDF Datasheet
74LCX00SJ Datasheet
Click and Download: 74LCX00SJ Datasheet
74LCX00SJ Related Parts
74LCX00BQX
onsemi
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00BQX
Fairchild Semiconductor
IC GATE NAND 4CH 2-INP 14DQFN
74LCX00FT
Toshiba Semiconductor
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00M
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4-F
74LCX00M
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00MCT
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4 F
74LCX00MTC
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTCX
onsemi
IC GATE NAND 4CH 2-INP 14TSSOP
74LCX00MTR
STMicroelectronics
IC GATE NAND 4CH 2-INP 14SO
74LCX00MX
onsemi
IC GATE NAND 4CH 2-INP 14SOIC
74LCX00SJX
Fairchild Semiconductor
NAND GATE, LVC/LCX/Z SERIES, 4 F
74LCX00SJX
onsemi
IC GATE NAND 4CH 2-INP 14SOP
74LCX00SJ Compare Parts
74LCX00SJ vs 74LX1GU04CTR
74LCX00SJ vs 74LX1G86STR
74LCX00SJ vs 74LX1G86CTR
74LCX00SJ vs 74LX1G32STR
74LCX00SJ vs 74LX1G32CTR
74LCX00SJ vs 74LX1G14STR
74LCX00SJ vs 74LX1G14CTR
74LCX00SJ vs 74LX1G132STR
74LCX00SJ vs 74LX1G132CTR
74LCX00SJ vs 74LX1G08STR
74LCX00SJ vs 74LX1G08CTR
74LCX00SJ vs 74LX1G05STR
74LCX00SJ vs 74LX1G04STR
74LCX00SJ vs 74LX1G04CTR
74LCX00SJ vs 74LX1G04BJR
74LCX00SJ vs 74LX1G03STR
74LCX00SJ vs 74LX1G02STR
74LCX00SJ vs 74LX1G02CTR
74LCX00SJ vs 74LX1G00STR
74LCX00SJ vs 74LX1G00CTR
74LCX00SJ vs 74LVXU04TTR
74LCX00SJ vs 74LVXU04MTR
74LCX00SJ vs 74LVX86TTR
74LCX00SJ vs 74LVX86SJX
74LCX00SJ vs 74LVX86SJX
74LCX00SJ vs 74LVX86SJ
74LCX00SJ vs 74LVX86SJ
74LCX00SJ vs 74LVX86MX
74LCX00SJ vs 74LVX86MTR
74LCX00SJ vs 74LVX86MTCX
74LCX00SJ vs 74LVX86MTCX
74LCX00SJ vs 74LVX86MTC
74LCX00SJ vs 74LVX86MTC
74LCX00SJ vs 74LVX86M
74LCX00SJ vs 74LVX86M
74LCX00SJ vs 74LVX32TTR
74LCX00SJ vs 74LVX32SJX
74LCX00SJ vs 74LVX32SJX
74LCX00SJ vs 74LVX32SJ
74LCX00SJ vs 74LVX32SJ
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed