74LCX573WMX
74LCX573WMX
Active
Description:  BUS DRIVER, LVC/LCX/Z SERIES, 1
Manufacturer:  Fairchild Semiconductor
Datasheet:   74LCX573WMX Datasheet
History Price: $0.50000
In Stock: 37600
74LCX573WMX Specification
Specification
Part No
74LCX573WMX
Category
Logic - Latches
Manufacturer
Fairchild Semiconductor
Series
74LCX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
2V ~ 3.6V
Independent Circuits
1
Delay Time - Propagation
1.5ns
Current - Output High, Low
24mA, 24mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
74LCX573WMX PDF Datasheet
74LCX573WMX Related Parts
74LCX162373MEA
74LCX162373MEA
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEA
74LCX162373MEA
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MEAX
74LCX162373MEAX
Fairchild Semiconductor
BUS DRIVER
74LCX162373MEAX
74LCX162373MEAX
onsemi
IC LATCH TRANSP 16BIT LV 48SSOP
74LCX162373MTD
74LCX162373MTD
Fairchild Semiconductor
BUS DRIVER
74LCX162373MTD
74LCX162373MTD
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
74LCX162373MTDX
onsemi
IC LATCH TRANSP 16BIT LV 48TSSOP
74LCX162373MTDX
74LCX162373MTDX
Fairchild Semiconductor
BUS DRIVER, LVC/LCX/Z SERIES, 2-
74LCX16373G
74LCX16373G
Fairchild Semiconductor
BUS DRIVER
74LCX16373G
74LCX16373G
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LCX16373GX
74LCX16373GX
Fairchild Semiconductor
BUS DRIVER
74LCX16373GX
74LCX16373GX
onsemi
IC LATCH TRANSP 16BIT LV 54FBGA
74LCX573WMX Compare Parts
  • 74LCX573WMX vs 74LVX573SJ
  • 74LCX573WMX vs 74LVX573MX
  • 74LCX573WMX vs 74LVX573MX
  • 74LCX573WMX vs 74LVX573MTCX
  • 74LCX573WMX vs 74LVX573MTC
  • 74LCX573WMX vs 74LVX573M
  • 74LCX573WMX vs 74LVX373SJX
  • 74LCX573WMX vs 74LVX373SJX
  • 74LCX573WMX vs 74LVX373SJ
  • 74LCX573WMX vs 74LVX373SJ
  • 74LCX573WMX vs 74LVX373MX
  • 74LCX573WMX vs 74LVX373MX
  • 74LCX573WMX vs 74LVX373MTR
  • 74LCX573WMX vs 74LVX373MTCX
  • 74LCX573WMX vs 74LVX373MTC
  • 74LCX573WMX vs 74LVX373MTC
  • 74LCX573WMX vs 74LVX373M
  • 74LCX573WMX vs 74LVX373M
  • 74LCX573WMX vs 74LVX16373TTR
  • 74LCX573WMX vs 74LVTH573WMX
  • 74LCX573WMX vs 74LVTH573WMX
  • 74LCX573WMX vs 74LVTH573WM
  • 74LCX573WMX vs 74LVTH573WM
  • 74LCX573WMX vs 74LVTH573SJX
  • 74LCX573WMX vs 74LVTH573SJ
  • 74LCX573WMX vs 74LVTH573MTCX
  • 74LCX573WMX vs 74LVTH573MTC
  • 74LCX573WMX vs 74LVTH573MSAX
  • 74LCX573WMX vs 74LVTH573MSA
  • 74LCX573WMX vs 74LVTH573MSA
  • 74LCX573WMX vs 74LVTH373WMX
  • 74LCX573WMX vs 74LVTH373WMX
  • 74LCX573WMX vs 74LVTH373WM
  • 74LCX573WMX vs 74LVTH373WM
  • 74LCX573WMX vs 74LVTH373SJX
  • 74LCX573WMX vs 74LVTH373SJ
  • 74LCX573WMX vs 74LVTH373SJ
  • 74LCX573WMX vs 74LVTH373MTCX
  • 74LCX573WMX vs 74LVTH373MTCX
  • 74LCX573WMX vs 74LVTH373MTC
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.