74VCX16827MTD
74VCX16827MTD
Obsolete
Description:  IC BUFF NON-INVERT 3.6V 56TSSOP
Manufacturer:  Fairchild Semiconductor
History Price: $1.09000
In Stock: 26400
74VCX16827MTD Specification
Specification
Part No
74VCX16827MTD
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Fairchild Semiconductor
Series
74VCX
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
10
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
1.2V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
74VCX16827MTD PDF Datasheet
74VCX16827MTD Related Parts
74V1G07STR
74V1G07STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G125CTR
74V1G125CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G125STR
74V1G125STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G126CTR
74V1G126CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G126STR
74V1G126STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1G70CTR
74V1G70CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1G70STR
74V1G70STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T07CTR
74V1T07CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1T07STR
74V1T07STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T125CTR
74V1T125CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74V1T125STR
74V1T125STR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT23-5
74V1T126CTR
74V1T126CTR
STMicroelectronics
IC BUF NON-INVERT 5.5V SOT323-5
74VCX16827MTD Compare Parts
  • 74VCX16827MTD vs 74VHCV245FT
  • 74VCX16827MTD vs 74VHCV07FT
  • 74VCX16827MTD vs 74VHCT541PW-Q100J
  • 74VCX16827MTD vs 74VHCT541PW,118
  • 74VCX16827MTD vs 74VHCT541D-Q100J
  • 74VCX16827MTD vs 74VHCT541D,118
  • 74VCX16827MTD vs 74VHCT541BQ-Q100X
  • 74VCX16827MTD vs 74VHCT541BQ-Q100115
  • 74VCX16827MTD vs 74VHCT541BQ,115
  • 74VCX16827MTD vs 74VHCT541BQ,115
  • 74VCX16827MTD vs 74VHCT541ATTR
  • 74VCX16827MTD vs 74VHCT541ASJX
  • 74VCX16827MTD vs 74VHCT541ASJ
  • 74VCX16827MTD vs 74VHCT541ASJ
  • 74VCX16827MTD vs 74VHCT541AN
  • 74VCX16827MTD vs 74VHCT541AN
  • 74VCX16827MTD vs 74VHCT541AMX
  • 74VCX16827MTD vs 74VHCT541AMTR
  • 74VCX16827MTD vs 74VHCT541AMTCX
  • 74VCX16827MTD vs 74VHCT541AMTC
  • 74VCX16827MTD vs 74VHCT541AMTC
  • 74VCX16827MTD vs 74VHCT541AMTC
  • 74VCX16827MTD vs 74VHCT541AM
  • 74VCX16827MTD vs 74VHCT541AFT
  • 74VCX16827MTD vs 74VHCT540ASJX
  • 74VCX16827MTD vs 74VHCT540ASJX
  • 74VCX16827MTD vs 74VHCT540ASJ
  • 74VCX16827MTD vs 74VHCT540AN
  • 74VCX16827MTD vs 74VHCT540AMX
  • 74VCX16827MTD vs 74VHCT540AMX
  • 74VCX16827MTD vs 74VHCT540AMTCX
  • 74VCX16827MTD vs 74VHCT540AMTCX
  • 74VCX16827MTD vs 74VHCT540AMTC-FS
  • 74VCX16827MTD vs 74VHCT540AMTC
  • 74VCX16827MTD vs 74VHCT540AM
  • 74VCX16827MTD vs 74VHCT540AM
  • 74VCX16827MTD vs 74VHCT540AFT
  • 74VCX16827MTD vs 74VHCT245PW/AUJ
  • 74VCX16827MTD vs 74VHCT245PW/AU118
  • 74VCX16827MTD vs 74VHCT245PW,118
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery